EN
  • EN
  • DE

DS34LV87TM/NOPB

Part No DS34LV87TM/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DS34LV87T Enhanced CMOS Quad Differential Line Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1169317-DS34LV87TM/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS34LV87
Introduction Date January 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS34LV87TM/NOPB CAD Model

Description

Product Overview: DS34LV87TM/NOPB

The DS34LV87TM/NOPB is a high-performance quadruple differential line driver designed and manufactured by Texas Instruments. This integrated circuit is part of TI's extensive range of interface products, specifically tailored for telecommunications and networking applications where signal integrity and high-speed data transmission are critical.

Key Features

  • High Data Rates: The device supports data rates up to 30 Mbps, making it ideal for high-speed data communication requirements.
  • Low Power Consumption: Its low-power Schottky circuitry ensures reduced power dissipation, which is essential for energy-efficient designs.
  • Wide Operating Voltage Range: The DS34LV87TM/NOPB operates over a wide supply voltage range of 3.0V to 3.6V, providing design flexibility for various system voltages.
  • Improved Signal Integrity: Differential signaling provides immunity to crosstalk and noise, which is crucial for maintaining signal integrity over long cable distances.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from damage due to excessive power dissipation and overheating.
  • Meets EIA Standards: It is designed to meet or exceed the requirements of the EIA standard RS-485, ensuring compatibility with a broad range of industrial communication protocols.
  • RoHS Compliant: The DS34LV87TM/NOPB is available in a lead-free package, complying with RoHS regulations and promoting environmentally responsible manufacturing.

Applications

The device is suitable for various applications, including but not limited to:

  • Telecommunications equipment
  • Networking and data acquisition systems
  • Industrial control systems
  • High-speed data transmission lines

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The DS34LV87TM/NOPB has undergone rigorous testing to ensure it meets the high standards expected of TI products. The device is supplied in a 16-pin SOIC package, which is widely accepted in the industry for ease of PCB design and assembly.

Overall, the DS34LV87TM/NOPB from Texas Instruments stands out as a robust, reliable, and efficient solution for high-speed differential data transmission, offering designers a blend of performance and power efficiency that is hard to match.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6290 $50.4990
66+ $1.5259 $100.7094
102+ $1.4744 $150.3888
146+ $1.3713 $200.2098
190+ $1.3197 $250.7430
237+ $1.2682 $300.5634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,320 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess