EN
  • EN
  • DE

DS25BR440TSQ/NOPB

Part No DS25BR440TSQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 4CH 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Buffer, ReDriver
Applications LVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Max) 3.125Gbps
Number of Channels 4
Delay Time 400ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Capacitance - Input 1.7 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 162mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Base Product Number DS25BR440
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 586477-DS25BR440TSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS25BR440TSQ/NOPB CAD Model

Description

DS25BR440TSQ/NOPB - Texas Instruments 3.125 Gbps Quad Channel LVDS Buffer/Repeater

The DS25BR440TSQ/NOPB is a robust, high-performance quad channel LVDS (Low Voltage Differential Signaling) buffer/repeater designed by Texas Instruments to enhance signal integrity for high-speed data transmission. This device is ideal for applications that demand low power dissipation and minimal noise in their data communication systems.

The DS25BR440TSQ/NOPB operates at a wide range of data rates from 0 Mbps to 3.125 Gbps, making it versatile for various applications, including point-to-point baseband data transmission, high-speed digital signal processing, and telecommunications infrastructure. The integrated equalization feature compensates for the losses of interconnect mediums like PCB traces or cables, thereby extending the signal reach and improving the performance of the system.

With its quad-channel configuration, this repeater can handle multiple high-speed data streams simultaneously, which is particularly useful in complex systems requiring multiple data channels. Each channel incorporates a programmable equalizer and a programmable output swing, providing flexibility to optimize the signal integrity for different physical media and lengths.

The DS25BR440TSQ/NOPB also includes advanced features such as input signal detection, which allows power savings by putting the device into a low-power idle state when no input signal is detected. Additionally, it supports a fail-safe feature that ensures a known output state when inputs are undriven, further enhancing the reliability of the system.

For ease of integration into various designs, the device is offered in a space-saving 40-pin WQFN package. It operates over the industrial temperature range (-40°C to 85°C), ensuring reliable performance across diverse environmental conditions.

Whether it's for high-speed backplane, cable extension, or data aggregation applications, the DS25BR440TSQ/NOPB from Texas Instruments provides a high-quality solution for extending LVDS signal distances while maintaining signal integrity, making it a go-to choice for engineers and designers working on advanced communication systems.

You May Also Be Interested in

NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3402 $50.0412
15+ $6.8433 $102.6495
23+ $6.6294 $152.4762
32+ $6.4156 $205.2992
41+ $6.2017 $254.2697
54+ $5.5602 $300.2508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess