EN
  • EN
  • DE

AD5390BST-3

Part No AD5390BST-3
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 8-/16-Channel, 3 V/5 V, Serial Input, Single- Supply, 12-/14-Bit Voltage Output DACs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136199-AD5390BST-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5390BST-3 CAD Model

Description

AD5390BST-3 High-Performance DAC from Analog Devices Inc.

The AD5390BST-3 is a state-of-the-art digital-to-analog converter (DAC) offered by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is designed to deliver precision and accuracy for a wide range of demanding applications, including industrial automation, instrumentation, and digital signal processing systems.

Key Features:

  • High Resolution: The AD5390BST-3 boasts a 16-bit resolution which ensures high-precision output, making it ideal for applications that require exact voltage levels.
  • Multiple Channels: It features 32 independent DAC channels, providing a versatile solution for systems that need a multitude of analog outputs controlled by a digital interface.
  • Flexible Interface: This DAC supports a serial interface, which is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration into a variety of digital systems.
  • Integrated Output Amplifiers: Each channel includes an on-chip output amplifier that can swing rail-to-rail, offering maximum dynamic range.
  • Programmable Voltage Outputs: The output voltage range is programmable, with both unipolar and bipolar modes available to accommodate different signal requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the AD5390BST-3 operates with a 2.5 V to 5.5 V supply, minimizing power consumption for portable and battery-powered applications.
  • Compact Packaging: The device is available in a space-saving 64-lead LQFP (Low-profile Quad Flat Package), which is ideal for densely packed PCB layouts.

Applications:

The versatility of the AD5390BST-3 makes it suitable for a diverse range of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

With its combination of high resolution, multiple channels, and programmable outputs, the AD5390BST-3 from Analog Devices Inc. is an excellent choice for designers looking to improve the performance and flexibility of their analog output stages.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess