EN
  • EN
  • DE

LTC4360ISC8-1#TRMPBF

Part No LTC4360ISC8-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Over Voltage Protection Controller Automotive 8-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 8
Packaging Tape and Reel
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1000399-LTC4360ISC8-1#TRMPBF
Categories PMIC - Supervisors
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4360ISC8-1#TRMPBF CAD Model

Description

Product Overview: LTC4360ISC8-1#TRMPBF

The LTC4360ISC8-1#TRMPBF is a sophisticated overvoltage and overcurrent protection device designed by Analog Devices Inc. This component is engineered to safeguard sensitive electronic systems from potentially damaging voltage transients and current surges. The LTC4360ISC8-1#TRMPBF is an essential element for circuits that require robust defense mechanisms against unpredictable electrical environments.

Key Features

  • Overvoltage Protection: The device provides a swift response to overvoltage conditions, clamping the input voltage to a safe level to prevent damage to downstream components.
  • Overcurrent Protection: It includes an adjustable overcurrent protection feature, which helps prevent excessive current draw that could lead to overheating or component failure.
  • Wide Operating Range: With an operating voltage range from 4V to 80V, the LTC4360ISC8-1#TRMPBF is versatile and suitable for a broad range of applications.
  • Low Quiescent Current: The device's low quiescent current ensures minimal power consumption when in standby mode, contributing to overall power efficiency.
  • Adjustable Turn-On Time: Users can set the turn-on time, providing flexibility to accommodate various system requirements and to mitigate inrush current-related issues.

Applications

The LTC4360ISC8-1#TRMPBF is ideal for use in a multitude of electronic systems, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Portable and battery-operated devices
  • Aerospace and avionics systems

Reliability and Packaging

The device is available in a compact, 8-lead SC8 package, which is designed for space-constrained applications. Its robust design ensures reliable operation in harsh conditions, making it a preferred choice for mission-critical systems. Moreover, the LTC4360ISC8-1#TRMPBF is provided in tape and reel packaging (denoted by the 'TR' in the part number), facilitating efficient assembly for high-volume production.

Manufacturer Support

Analog Devices Inc. is known for its commitment to quality and customer support. Detailed datasheets, application notes, and technical support are available to assist designers in implementing the LTC4360ISC8-1#TRMPBF into their systems, ensuring a smooth integration process and optimal performance.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1425 $51.4250
24+ $4.2195 $101.2680
37+ $4.0876 $151.2412
51+ $3.9558 $201.7458
66+ $3.8239 $252.3774
88+ $3.4284 $301.6992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess