EN
  • EN
  • DE

DS25BR120TSD/NOPB

Part No DS25BR120TSD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DS25BR120 3.125 Gbps LVDS Buffer with Transmit Pre-Emphasis
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, ReDriver
Applications LVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Maximum) 3.125Gbps
Number of Channels 1
Delay Time 350ps
Signal Conditioning Output Pre-Emphasis
Capacitance - Input 1.7pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 35mA
Operating Temperature Range -40°C ~ 85°C
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (3x3)
Win Source Part Number 1169160-DS25BR120TSD/NOPB
Manufacturer Homepage www.ti.com
Family Name DS25BR120TSD/NOPB
Introduction Date April 01, 2007
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS25BR120TSD/NOPB CAD Model

Description

The DS25BR120TSD/NOPB by Texas Instruments is a robust, high-performance, single-channel 3.125 Gbps LVDS buffer optimized for high-speed signal transmission over printed circuit boards. This device is designed to meet the rigorous demands of high-speed data processing and communication applications, providing designers with a reliable and efficient solution for their system designs.

Key Features

  • High Data Rates: Supports data rates up to 3.125 Gbps, making it suitable for high-speed data applications, including gigabit Ethernet, Fibre Channel, and serial digital interfaces.
  • Low Power Consumption: Operates with a minimal power draw, contributing to overall system power efficiency, a critical factor in modern electronic devices.
  • Signal Conditioning: Features integrated signal conditioning that enhances signal integrity by reducing jitter and compensating for losses, which allows for longer cable and trace lengths.
  • Wide Operating Temperature Range: Designed to function reliably over an extended temperature range, making it suitable for industrial and automotive applications.
  • Fail-Safe Operation: Includes a fail-safe mechanism that ensures the receiver output is in a high state when inputs are open or shorted, or when inputs are undriven.

Applications

The DS25BR120TSD/NOPB is versatile and can be used in a variety of applications, including:

  • High-speed backplanes and cable interconnects
  • Point-to-point baseband data transmission over controlled impedance media
  • Clock distribution networks
  • Telecommunications and data communications equipment
  • Industrial and automotive control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS25BR120TSD/NOPB is no exception. It is designed to meet or exceed the stringent requirements of the industrial and automotive markets, ensuring both robustness and longevity in the field. The device's NOPB (No Lead (Pb)) designation indicates compliance with environmental standards, making it a responsible choice for eco-conscious designs.

Whether you are designing a high-speed communication system or looking for a reliable signal buffering solution, the DS25BR120TSD/NOPB by Texas Instruments is an excellent choice for your application.

You May Also Be Interested in

Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.5748
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6778 $51.4558
27+ $3.8382 $103.6314
41+ $3.7182 $152.4462
56+ $3.5983 $201.5048
72+ $3.4783 $250.4376
97+ $3.1185 $302.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,970 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess