EN
  • EN
  • DE

LM3S9B95-IBZ80-C5

Part No LM3S9B95-IBZ80-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 108BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 9000
Package Tray
Part Status Obsolete
Number of I/O 65
Family Name LM3S9B95
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 184
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877408-LM3S9B95-IBZ80-C5
Ultra Librarian 3D Model Ultra Librarian LM3S9B95-IBZ80-C5 CAD Model

Description

The LM3S9B95-IBZ80-C5 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a broad range of applications. It is a part of the Stellaris® LM3S series, which is well-known for its robust ARM® Cortex™-M3 processor core. This MCU is particularly suitable for industrial, control, and networking applications due to its rich set of features and connectivity options.

Key Features

  • Processor Core: ARM Cortex-M3, which operates at speeds up to 100 MHz, providing a balanced combination of computing power and energy efficiency.
  • Memory: It includes a substantial amount of on-chip memory, featuring 256KB of flash memory and 96KB of SRAM, allowing for efficient program and data storage.
  • Communication Interfaces: The device offers multiple communication interfaces, including USB 2.0 Full Speed, CAN, UARTs, SSI, I2C, and Ethernet MAC+PHY, making it versatile for communication-heavy applications.
  • Digital and Analog Peripherals: It is equipped with a range of peripherals such as GPIOs, timers, ADCs, and PWM outputs, which are essential for interfacing with sensors, actuators, and other electronic components.
  • Package: The LM3S9B95-IBZ80-C5 is available in a 108-ball BGA package, which is compact and suitable for space-constrained applications.
  • Temperature Range: This MCU operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the LM3S9B95-IBZ80-C5 makes it ideal for a wide array of applications, including:

  • Industrial control systems
  • Factory automation
  • Networking equipment
  • Motor control
  • Medical devices
  • Home automation

With its robust architecture, extensive integration, and industrial-grade reliability, the LM3S9B95-IBZ80-C5 from Texas Instruments stands out as a superior choice for developers and engineers looking for a powerful MCU to power their sophisticated applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess