EN
  • EN
  • DE

DS15BR400TVSX/NOPB

Part No DS15BR400TVSX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 4CH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Buffer, ReDriver
Applications LVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Max) 2Gbps
Number of Channels 4
Delay Time 1.0ns
Signal Conditioning Output Pre-Emphasis
Capacitance - Input 3 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 175mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number DS15BR400
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 586168-DS15BR400TVSX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS15BR400TVSX/NOPB CAD Model

Description

Overview of DS15BR400TVSX/NOPB

The DS15BR400TVSX/NOPB is a high-performance, low-power, quad-channel LVDS repeater designed by Texas Instruments to extend the reach of high-speed data transmission in demanding applications. This versatile product is an ideal solution for systems that require the transmission of High-Speed Differential Signaling over printed circuit boards or cables.

Key Features

  • Signal Conditioning: The device incorporates advanced features for signal conditioning, including equalization, de-emphasis, and redrive capabilities, which help to combat signal degradation over long distances or through challenging transmission media.
  • High Data Rates: The DS15BR400TVSX/NOPB supports data rates up to 3.125 Gbps, making it suitable for high-speed data applications such as Gigabit Ethernet, SATA, and Fibre Channel.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a minimal power dissipation, which is crucial for thermal management in dense electronic systems.
  • Flexibility: The device features a programmable equalization and de-emphasis levels, providing designers with the flexibility to optimize performance for various applications and cable lengths.
  • Robustness: The repeater is designed to maintain signal integrity in the presence of inter-symbol interference (ISI) and crosstalk, ensuring reliable data transmission under various conditions.

Applications

The DS15BR400TVSX/NOPB is suitable for a wide range of applications, including:

  • Backplane and cable data transmission
  • High-speed data acquisition systems
  • Telecommunications and networking equipment
  • Industrial control and automation
  • Video signal transmission

Technical Specifications

The device is housed in a compact TVSOP package and operates over a temperature range of -40°C to 85°C. It features a single 3.3V supply voltage, which simplifies power supply design. The DS15BR400TVSX/NOPB also offers hot plug protection, which prevents damage to the device or data corruption during live insertion or removal of cables or cards.

With its robust design and advanced features, the DS15BR400TVSX/NOPB from Texas Instruments is a reliable choice for system designers looking to enhance the performance and integrity of their high-speed data transmission paths.

You May Also Be Interested in

NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5151 $52.5453
7+ $14.3714 $100.5998
11+ $13.9223 $153.1453
15+ $13.4732 $202.0980
20+ $13.0241 $260.4820
26+ $11.6767 $303.5942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess