EN
  • EN
  • DE

DS15BA101SDE/NOPB

Part No DS15BA101SDE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 1CH 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications LVDS
Input CML, LVDS, LVPECL
Output CML, LVDS
Data Rate (Max) 1.5Gbps
Number of Channels 1
Delay Time 1.1ns
Supply Voltage - Operating 3.135 V to 3.465 V
Operating Supply Current 45mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-WSON (3x3)
Win Source Part Number 1034464-DS15BA101SDE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS15BA101SDE/NOPB CAD Model

Description

Product Overview: DS15BA101SDE/NOPB

The DS15BA101SDE/NOPB is a high-performance, low-power, single-channel LVDS buffer/equalizer designed and manufactured by Texas Instruments. This device is engineered to extend the reach and robustness of high-speed data transmission over lossy, low-cost cables and backplanes. It is a perfect solution for a wide range of applications, including high-definition video broadcasting, automotive infotainment systems, and high-speed data communication for industrial and telecom infrastructure.

Key Features

  • High-Speed Data Transmission: The DS15BA101SDE/NOPB supports data rates up to 1.5 Gbps, making it suitable for serial-link applications that require high data throughput.
  • Signal Conditioning: The device includes signal conditioning features such as input equalization and output de-emphasis, which help to compensate for the losses in long cables or printed circuit board (PCB) traces.
  • Low Power Consumption: With its low-power design, the DS15BA101SDE/NOPB consumes minimal power, which is crucial for power-sensitive applications.
  • Robust Protection: The device offers excellent electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.
  • Small Package Size: Housed in a small WSON-8 package, the DS15BA101SDE/NOPB is ideal for space-constrained applications.

Applications

  • High-definition video equipment
  • Automotive infotainment and camera systems
  • Telecommunications equipment
  • Industrial control and factory automation
  • Data centers and networking infrastructure

Technical Specifications

The DS15BA101SDE/NOPB operates over a wide temperature range and is characterized for operation from -40°C to +85°C. It features a single 3.3V supply voltage, which simplifies power supply design. The device is also fully RoHS compliant and lead-free, adhering to environmental standards and regulations.

With its combination of high-speed performance, signal integrity enhancement features, and low-power operation, the DS15BA101SDE/NOPB from Texas Instruments is an excellent choice for designers looking to improve their data transmission systems without compromising on power efficiency or space.

You May Also Be Interested in

Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9751 $50.5767
36+ $2.7869 $100.3284
56+ $2.6927 $150.7912
80+ $2.5044 $200.3520
104+ $2.4103 $250.6712
130+ $2.3161 $301.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,001 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess