EN
  • EN
  • DE

DS100BR410SQX/NOPB

Part No DS100BR410SQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Low Power Quad Channel Repeater with 10.3125 Gbps Equalizer and De-Emphasis Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, ReDriver
Applications SATA
Input CML
Output CML
Data Rate (Maximum) 10.3Gbps
Number of Channels 4
Signal Conditioning Input Equalization, Output De-Emphasis
Operating Supply Voltage 2.375 V ~ 2.625 V
Operating Temperature Range -40°C ~ 85°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 1168636-DS100BR410SQX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS100BR410
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS100BR410SQX/NOPB CAD Model

Description

Product Overview: DS100BR410SQX/NOPB

The DS100BR410SQX/NOPB by Texas Instruments is a high-performance, quad-channel retimer designed to enhance signal integrity for high-speed serial links. This advanced device is specifically engineered to operate with data rates up to 10.3125 Gbps per channel, making it an ideal solution for applications that require the transmission of high-speed data over long or challenging cable media.

With its integrated signal conditioning features, the DS100BR410SQX/NOPB provides adaptive equalization and output de-emphasis, effectively compensating for signal loss and inter-symbol interference (ISI). This results in improved signal quality and reliability, which is crucial for systems that cannot afford data transmission errors, such as high-definition video streaming, high-speed data acquisition, and advanced computing applications.

The device supports a wide range of protocols, including but not limited to PCIe, SATA/SAS, Fibre Channel, and XAUI, making it highly versatile and suitable for various industry standards. This flexibility ensures that the DS100BR410SQX/NOPB can be integrated into a diverse array of system designs without compatibility concerns.

For ease of use and integration, the DS100BR410SQX/NOPB comes in a compact 65-pin WQFN package, which not only saves board space but also simplifies the layout process. Additionally, the device features low power consumption, which is essential for maintaining energy efficiency in modern electronic systems.

Another key feature of the DS100BR410SQX/NOPB is its support for I2C programming interface, which allows for fine-tuning of various parameters to match specific application requirements. This level of configurability ensures that system designers can optimize performance for their particular use case.

In summary, the DS100BR410SQX/NOPB from Texas Instruments is a robust and adaptable retimer solution that addresses the challenges of high-speed data transmission. By enhancing signal integrity and providing support for multiple protocols in a power-efficient and compact form factor, this device is an excellent choice for designers looking to improve the performance and reliability of their high-speed communication systems.

You May Also Be Interested in

Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.2119
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6073 $59.2146
5+ $24.2932 $121.4660
7+ $23.5340 $164.7380
9+ $22.7749 $204.9741
12+ $22.0157 $264.1884
16+ $19.7382 $315.8112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess