EN
  • EN
  • DE

HMC939

Part No HMC939
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 1.0 dB LSB GaAs MMIC 5-BIT DIGITAL ATTENUATOR, 0.1 - 40 GHz | RF ATTENUATOR 31DB 50OHM DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Status Obsolete
Attenuation Value 31dB
Frequency Range 100MHz ~ 40GHz
Impedance 50 Ohms
Manufacturer Package Die
Family Part Number HMC939
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1181509-HMC939
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC939 CAD Model

Description

The HMC939 from Analog Devices Inc. stands out as a high-performance, double-balanced mixer designed to address the demanding requirements of RF and microwave applications. This versatile component is capable of operating over a wide frequency range, making it an ideal choice for diverse markets, including wireless infrastructure, test and measurement, and military and space applications.

Key Features

  • Wide Frequency Range: The HMC939 operates effectively across a broad range of frequencies, ensuring flexibility and suitability for various RF applications.
  • High Isolation: Excellent LO to RF and LO to IF isolation minimizes signal leakage and improves overall system performance.
  • Low Conversion Loss: With a low conversion loss, the HMC939 maintains signal integrity, enhancing the quality of the output signal.
  • Passive Design: Being a passive mixer, it does not require a power supply, which simplifies circuit design and power management.

Performance Specifications

The HMC939 boasts impressive specifications that ensure reliable and efficient performance in a variety of RF environments:

  • Frequency Range: The mixer supports an extensive frequency range, catering to both upconversion and downconversion applications.
  • Conversion Loss: Optimized to deliver low conversion loss, it enables efficient signal processing with minimal degradation.
  • Isolation: High isolation between ports reduces signal interference and crosstalk, crucial for maintaining signal clarity.

Applications

The HMC939 is well-suited for a range of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military Radar, ECM, and Radio Systems
  • Space and Satellite Communications
  • Test Equipment and Sensors

With its robust design and superior performance, the HMC939 from Analog Devices Inc. is a prime choice for engineers and designers looking for a reliable mixer component to enhance their RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
16 LEAD LGA
Lowest to $161.1941
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
MACOM Technology Solutions
Lowest to $34.1545
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $679.1045 $679.1045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 365 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess