ON Semiconductor NLV74VHC1GT50DTT1G
The NLV74VHC1GT50DTT1G is a high-performance, single-gate logic translator from ON Semiconductor, designed to address the needs of modern electronics that require voltage level translation for interfacing between different logic levels. This versatile device is part of ON Semiconductor's VHC (Very High-Speed CMOS) family, offering a seamless and efficient logic level conversion solution for mixed-voltage systems.
Key Features
- Logic Level Translation: Capable of translating inputs from 3.3V to 5V and vice versa, making it ideal for multi-voltage systems.
- High-Speed Operation: With its VHC technology, the device ensures fast propagation delays and high data throughput, suitable for high-speed applications.
- Low Power Consumption: The NLV74VHC1GT50DTT1G is designed for low power dissipation, which is critical for power-sensitive designs.
- Robust Output Drive: Features strong output drive capabilities, providing reliable signal integrity even in demanding conditions.
- Wide Operating Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +125°C.
- Compact Packaging: Available in a small, leadless SOT-953 package, it is ideal for space-constrained applications.
Applications
The NLV74VHC1GT50DTT1G is designed to be used in a variety of applications where logic level translation is required, including:
- Microcontroller (MCU) or Microprocessor (MPU) based systems
- Communication interfaces such as SPI, I2C, or UART
- Portable and battery-powered devices
- Data acquisition and instrumentation
- Consumer electronics
- Automotive electronics
ON Semiconductor's commitment to quality and performance is evident in the NLV74VHC1GT50DTT1G, making it a reliable choice for designers looking to bridge different logic levels within their electronic systems. With its combination of high-speed operation, low power consumption, and compact form factor, the NLV74VHC1GT50DTT1G is an excellent choice for a wide range of applications where efficient logic level translation is essential.