EN
  • EN
  • DE

DS100BR210SQ/NOPB

Part No DS100BR210SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SATA 2CH 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, ReDriver 2 Channel 10.3Gbps 24-WQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-WQFN (4x4)
Family Name DS100BR210
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number 296-DS100BR210SQ/NOPBCT, DS100BR210SQ/NOPB-ND, 296-DS100BR210SQ/NOPBTR, 296-DS100BR210SQ/NOPBDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917273-DS100BR210SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS100BR210SQ/NOPB CAD Model

Description

The DS100BR210SQ/NOPB from Texas Instruments is a high-performance, dual-channel SATA/SAS redriver designed to enhance signal integrity and extend the reach of high-speed serial links. This device is particularly suitable for applications in data centers, enterprise storage systems, and high-definition video broadcast equipment.

Key Features

  • Dual-Channel Operation: Each channel operates independently, providing flexibility and support for multi-lane data interfaces.
  • High-Speed Performance: Supports data rates up to 10 Gbps, making it ideal for SATA 3.0, SAS 2.0, and other high-speed serial interfaces.
  • Signal Conditioning: Includes programmable equalization, output swing, and flat gain to optimize performance over a variety of physical mediums.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power consumption, reducing thermal footprint and system power requirements.
  • Adaptive Equalization: Features adaptive equalization that automatically adjusts to compensate for varying cable lengths and signal degradations.
  • Easy Integration: The small form factor and minimal external component requirements facilitate easy integration into existing designs.

Applications

  • Data Center Networking Equipment
  • Enterprise Storage Systems
  • High-Definition Video Broadcast Systems
  • High-Speed Signal Repeaters and Extenders

Product Quality and Reliability

The DS100BR210SQ/NOPB is built with Texas Instruments' commitment to quality and reliability. It operates over the industrial temperature range and comes in a 40-pin WQFN package. This device is also lead-free and RoHS compliant, adhering to environmental standards and ensuring compatibility with modern manufacturing processes.

Ordering Information

The product is available in a non-pullback (NOPB) version, indicating that it is not subject to lead-free reflow during the manufacturing process. This is important for customers who require non-RoHS compliant parts for certain applications.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.5748
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8647 $56.5941
7+ $15.4787 $108.3509
11+ $14.9950 $164.9450
14+ $14.5113 $203.1582
18+ $14.0276 $252.4968
24+ $12.5765 $301.8360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,863 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess