EN
  • EN
  • DE

SZMM3Z16VST1G

Part No SZMM3Z16VST1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 16.18V 300MW SOD323  /  Zener Diode 16.18 V 300 mW ±2% Surface Mount SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 16.18 V
Tolerance ±2%
Power - Max 300 mW
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 11.2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number SZMM3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZMM3Z16VST1G-ND,SZMM3Z16VST1GOSDKR,SZMM3Z16VST1GOSCT,SZMM3Z16VST1GOSTR
Standard Package 3,000
Win Source Part Number 1019225-SZMM3Z16VST1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z16VST1G CAD Model

Description

The SZMM3Z16VST1G is a high-performance Zener diode designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This Zener diode is engineered to offer superior voltage regulation with a nominal Zener voltage of 16 volts, making it an ideal choice for a wide range of electronic applications that require precise voltage control.

Key Features

  • Voltage Regulation: Provides a steady 16V Zener voltage, ensuring a reliable performance for voltage-sensitive components.
  • Power Dissipation: Capable of handling up to 200 milliwatts of power dissipation, which enables it to withstand moderate levels of power without compromising its voltage regulation capabilities.
  • SOT-23 Package: Comes in a compact SOT-23 surface-mount package, which is ideal for space-constrained applications while providing excellent thermal performance.
  • Low Leakage Current: Exhibits low leakage current characteristics, thereby enhancing the overall efficiency of the device in operation.
  • High Surge Capability: Offers a high surge capability, which allows it to tolerate transient overvoltage conditions, protecting downstream components from potential damage.

Applications

The SZMM3Z16VST1G is versatile and can be used in various applications, including:

  • Power supply regulation
  • Voltage reference
  • Overvoltage protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Portable and battery-powered equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SZMM3Z16VST1G Zener diode is no exception, as it is built to meet rigorous industry standards for performance and reliability. It is designed to operate effectively over a wide range of temperatures, ensuring stable operation in diverse environmental conditions.

Environmental Compliance

The SZMM3Z16VST1G complies with RoHS (Restriction of Hazardous Substances) directives, indicating that it is free from certain hazardous materials commonly used in the electronics industry. This compliance underscores ON Semiconductor's dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess