Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tube
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Logic
Technology NMOS
Step Resolution 1 ~ 1/16
Applications Printer
Current - Output 1A
Voltage - Supply 0V ~ 5.3V
Voltage - Load 8V ~ 37V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-HTSSOP
Base Product Number DRV8885
Other Names -296-44850-5,-296-44850-5,296-44850-5,DRV8885PWP
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253317-DRV8885PWP
Ultra Librarian 3D Model Ultra Librarian DRV8885PWP CAD Model

Description

Product Overview: Texas Instruments DRV8885PWP

The Texas Instruments DRV8885PWP is a highly integrated motor driver designed for controlling a bipolar stepper motor or a brushless DC motor. It is a versatile component that finds its application in a wide range of products, from industrial automation to consumer electronics due to its efficiency and reliability.

Key Features

  • Integrated Dual H-Bridge: The DRV8885PWP integrates two H-bridge drivers, enabling it to drive a bipolar stepper motor or two brushed DC motors with ease.
  • Advanced Current Control: It features an advanced current control system that reduces the noise and power consumption of the motor, while also minimizing electromagnetic interference (EMI).
  • Microstepping Support: For stepper motors, it offers up to 1/16 microstepping, allowing for smooth and precise motion control.
  • Protection Features: The device includes multiple protection features such as overcurrent, thermal shutdown, and under-voltage lockout, ensuring safe and reliable operation under various conditions.
  • Versatile Power Management: It operates over a wide power supply range from 6.5V to 45V, making it suitable for a variety of applications.

Applications

The DRV8885PWP is ideal for a range of applications that require precise motor control. Common applications include:

  • 3D printers
  • Robotics
  • Office automation machines
  • Textile machines
  • Medical equipment
  • Security cameras

Package and Quality

Encased in a 28-pin HTSSOP PowerPAD™ package, the DRV8885PWP offers a compact solution for space-constrained applications. Its thermal performance is enhanced by the PowerPAD, which is designed to improve heat dissipation. Texas Instruments is known for its commitment to quality, and the DRV8885PWP is no exception. It is designed to meet the rigorous standards required for industrial and consumer electronic devices.

Conclusion

The Texas Instruments DRV8885PWP motor driver stands out for its integrated features, advanced control capabilities, and robust protection systems. It is an excellent choice for designers looking to implement efficient and precise motor control in their applications.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PWM SSOP16
Need more? Email Us
ECAD model for LV8800V-TLM-E
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
Lowest to $1.6541
ECAD model for BD62011FS-E2
ON Semiconductor
IC MOTOR DRIVER 3V-5.5V 20TSSOP / Motor Driver Bi-CMOS Parallel 20-TSSOPJ
Lowest to $2.9380
ECAD model for LV8760T-MPB-E
Diodes Incorporated
IC MOTOR CONTROLLER PWM 20TSSOP
Lowest to $2.1855
ECAD model for ZXBM1015ST20TC
ON Semiconductor
IC MOTOR DRIVER SER 40VQLP
Lowest to $2.8123
ECAD model for LV8044LP-TLM-E
Maxim Integrated
IC MOTOR DRIVER TSOT
Need more? Email Us
ECAD model for MAX14677EZA+T
ON Semiconductor
IC MOTOR DRIVER PAR/PWM 24VQFN
Lowest to $0.8424
ECAD model for LV8829LFQA-NH
Microchip Technology
IC MOTOR CNTRL ON/OFF 18DIP
Need more? Email Us
ECAD model for U211B-M
ON Semiconductor
IC MOTOR DRIVER PAR TSSOP-24
Need more? Email Us
ECAD model for LV8086T-MPB-E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1960 $61.9600
23+ $5.0839 $116.9297
35+ $4.9251 $172.3785
47+ $4.7662 $224.0114
61+ $4.6073 $281.0453
82+ $4.1307 $338.7174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention