EN
  • EN
  • DE

MAXCAM10635EVKIT#

Part No MAXCAM10635EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - Sensors
Description EVKIT FOR 5/12V OV10635/MAX927X / MAX927x, OV10635 - Image Sensor Sensor Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Product Status Obsolete
Sensor Type Image Sensor
Supplied Contents Board(s)
Utilized IC / Part MAX927x, OV10635
Base Product Number MAXCAM10635
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 1348685-MAXCAM10635EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAXCAM10635EVKIT# CAD Model

Description

The MAXCAM10635EVKIT# is a comprehensive evaluation kit designed by Maxim Integrated to facilitate the testing and development of applications using the MAX10635 high-performance camera sensor. This kit is an essential tool for engineers and developers working on advanced imaging solutions for a variety of applications including security systems, industrial automation, medical imaging, and more.

Key Features of the MAXCAM10635EVKIT#

  • High-Resolution Imaging: The MAX10635 sensor at the heart of the kit provides exceptional image quality, making it suitable for applications that require detailed visual data.
  • Plug-and-Play: The evaluation kit is designed for ease of use, allowing for quick setup and immediate testing without the need for complex configurations.
  • Comprehensive Software Support: Maxim Integrated provides a full suite of software tools to interface with the MAX10635 sensor, facilitating rapid development and integration.
  • Flexible Power Options: The kit can be powered through USB or an external power supply, offering versatility for different testing environments.
  • Robust Connectivity: With a USB interface for data and control, the kit ensures reliable communication between the sensor and the host system.

Applications

The MAXCAM10635EVKIT# is versatile and can be used in a range of applications where high-quality image capture is critical:

  • Security and Surveillance Systems
  • Industrial Vision and Inspection Systems
  • Medical Diagnostic Equipment
  • Automotive and Drone Cameras
  • Scientific Research

What's Included in the Kit?

The evaluation kit includes:

  • MAX10635 Camera Sensor Module
  • USB Interface Board for Data Transfer and Sensor Control
  • Necessary Cables and Connectors
  • User Documentation and Software Tools

With the MAXCAM10635EVKIT#, Maxim Integrated provides developers with a powerful platform to accelerate the development cycle and bring high-quality imaging products to market faster. Whether you're prototyping a new security camera or designing an advanced medical imaging device, this evaluation kit offers the features and performance needed to succeed.

You May Also Be Interested in

Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess