Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Espressif Systems
Series ESP8285
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth, Cellular, WiFi
Protocol 802.11b/g/n
Modulation 64QAM, BPSK, CCK, DSSS, OFDM
Frequency 2.4GHz ~ 2.483GHz
Data Rate (Max) 72.2Mbps
Power - Output 20dBm
Sensitivity -97dBm
Memory Size -
Serial Interfaces ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, UART
GPIO 17
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 72mA ~ 73mA
Current - Transmitting 142mA ~ 197mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number ESP8285
MSL Level 3 (168 Hours)
Win Source Part Number 1373286-ESP8285N08
Ultra Librarian 3D Model Ultra Librarian ESP8285N08 CAD Model

Description

The ESP8285N08 is a RF Transceiver IC from Espressif Systems.

  • Series: ESP8285
  • Frequency: 2.4GHz ~ 2.483GHz
  • Package / Case: 32-VFQFN Exposed Pad
  • Supplier Device Package: 32-QFN (5x5)
  • Type: TxRx + MCU
  • Power - Output: 20dBm
  • Sensitivity: -97dBm
  • Protocols: Bluetooth, Cellular, WiFi
  • Serial Interfaces: ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, UART
  • Voltage - Supply: 2.7V ~ 3.6V
  • Current - Receiving: 72mA ~ 73mA
  • Current - Transmitting: 142mA ~ 197mA
  • Data Rate: 72.2Mbps
  • GPIO: 17

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 42VFLGA
Lowest to $62.4000
ECAD model for SI1000-E-GM2R
EM Microelectronic
IC RF
Need more? Email Us
ECAD model for EM9201V12LF24B+
Microchip Technology
IC RF TXRX ISM<1GHZ 16TSSOP
Need more? Email Us
ECAD model for MRF49XAT-I/ST
Micrel
410MHZ AND 450MHZ ISM BAND TRANS / IC RF
Lowest to $9.7791
ECAD model for MICRF506YML
EM Microelectronic
IC RF TxRx Only Bluetooth Bluetooth v4.1 2.4GHz 24-WFQFN Exposed Pad
Need more? Email Us
ECAD model for EM9301V02LF24B+
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 42VFLGA
Need more? Email Us
ECAD model for Si1004-E-GM2
Infineon Technologies
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 63-UFBGA, WLBGA
Lowest to $2.2793
ECAD model for CYW43438LKUBGT
Renesas Electronics America
IC RF TxRx + MCU WiFi 802.11ac 2.4GHz 88-QFN Exposed Pad
Need more? Email Us
ECAD model for CL2442
Murata Electronics North America
IC RF TXRX ISM<1GHZ 16TSSOP
Lowest to $1.9753
ECAD model for TRC102

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4182 $56.7280
90+ $1.1637 $104.7330
135+ $1.1273 $152.1855
185+ $1.0910 $201.8350
240+ $1.0546 $253.1040
320+ $0.9455 $302.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention