Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.67V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058598-MIC2774N-26BM5
Ultra Librarian 3D Model Ultra Librarian MIC2774N-26BM5 CAD Model

Description

Microchip Technology's MIC2774N-26BM5 Product Overview

The MIC2774N-26BM5 is a high-quality, integrated circuit designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular product is a power supply supervisor, engineered to provide reliable reset and monitoring functions for advanced electronic systems.

Key Features

  • Voltage Monitoring: The MIC2774N-26BM5 is designed to monitor the supply voltage of digital systems. It ensures that the system operates within the specified voltage range, thus protecting the system from unpredictable behavior that may occur due to power fluctuations.
  • Programmable Reset Delay: The device comes with an adjustable reset delay time, which allows designers to set the appropriate delay for their system's requirements, ensuring that the system has adequate time to stabilize before resuming operation after a reset.
  • Low Power Consumption: With its focus on efficiency, the MIC2774N-26BM5 is optimized for low power consumption, making it an ideal choice for battery-operated and portable devices where power conservation is critical.
  • Manual Reset Input: This feature provides the ability to manually trigger a system reset, offering additional control and flexibility for system maintenance or troubleshooting.
  • Compact Package: The device is available in a small 5-pin SOT-23 package, which is suitable for space-constrained applications while still delivering robust performance.

Applications

The MIC2774N-26BM5 is versatile and can be used in a wide range of applications, including:

  • Portable Devices
  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Consumer Electronics
  • Networking Equipment
  • Storage Systems

With the MIC2774N-26BM5, Microchip Technology provides a reliable solution for system designers looking to enhance the operational stability and integrity of their products. Its combination of features makes it an excellent choice for ensuring that electronic systems remain functional and secure, even in the face of power supply uncertainties.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL 20TSSOP / Supervisor Open Drain or Open Collector 1 Channel 20-TSSOP
Need more? Email Us
ECAD model for X4C105V20I
Renesas Electronics America
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Need more? Email Us
ECAD model for X40011S8I-A
Texas Instruments
IC CIRCUIT RESET MICRO SOT23-3
Lowest to $13.5126
ECAD model for LM810M3X-2.63
Texas Instruments
IC DETECTOR UNDER VOLT 3V SC70-5
Lowest to $0.3016
ECAD model for LMS33460MG/NOPB
Exar Corporation
3.0V/3.3V Low Power Microprocessor Supervisory Circuits | IC MPU SUPERVISORY CIRCUIT 8SOIC
Need more? Email Us
ECAD model for SP708REN-L
Texas Instruments
IC MICRO RESET CIRCUIT SOT23-3
Need more? Email Us
ECAD model for LM809M3-4.00/NOPB
Texas Instruments
IC DETECTOR UNDERVOLT 3V SOT23-5
Lowest to $14.6190
ECAD model for LM8365BCLMFX30
Renesas Electronics America
IC SUPERVISOR 2 CHANNEL 8TSSOP / Supervisor Open Drain or Open Collector 2 Channel 8-TSSOP
Need more? Email Us
ECAD model for X40011V8I-A
Texas Instruments
IC DETECT UNDERVOLT 2.7V SOT23-5
Lowest to $1.2581
ECAD model for LM8365BALMFX27/NOPB

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention