Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number LA5795
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 174167-LA5795T-TLM-E
Ultra Librarian 3D Model Ultra Librarian LA5795T-TLM-E CAD Model

Description

ON Semiconductor LA5795T-TLM-E Product Overview

The LA5795T-TLM-E is a high-performance integrated circuit produced by ON Semiconductor, a leader in energy-efficient innovations. This advanced IC is designed to cater to a wide array of applications, particularly in the automotive and industrial sectors where reliability and efficiency are paramount.

Key Features

  • High Efficiency: The LA5795T-TLM-E is built to deliver optimal performance with minimal power loss, making it suitable for energy-critical applications.
  • Robust Thermal Management: This product comes with an enhanced thermal management system that ensures stable operation even under high temperature conditions.
  • Durability: ON Semiconductor's commitment to quality means that the LA5795T-TLM-E is designed to withstand the rigors of demanding environments, ensuring longevity and reliability.
  • Compact Design: The compact footprint of this IC makes it an ideal choice for applications where space is at a premium.
  • Automotive Compliance: The LA5795T-TLM-E meets the stringent standards required for automotive applications, including reliability and performance criteria.

Applications

Thanks to its robust design and high efficiency, the LA5795T-TLM-E is suitable for a variety of applications, including:

  • Automotive power management systems
  • Industrial control units
  • Power supply modules
  • LED lighting systems
  • Embedded systems

Technical Specifications

The LA5795T-TLM-E boasts a range of technical specifications that make it a versatile choice for designers:

  • Operating Temperature Range: Suitable for extreme conditions
  • Package Type: Provided in a user-friendly package for easy integration
  • Quality Assurance: Manufactured under strict quality control standards

ON Semiconductor's LA5795T-TLM-E is a testament to the company's dedication to providing advanced solutions that meet the evolving needs of modern electronics. Whether for automotive, industrial, or general-purpose applications, this IC stands out for its performance, durability, and efficiency.

You May Also Be Interested in

Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Need more? Email Us
ECAD model for MN13811SGU
Microchip Technology
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Need more? Email Us
ECAD model for MIC803-41D4VM3-TR
Panasonic
Need more? Email Us
ECAD model for MN13821S-G TX
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to $0.5290
ECAD model for MN13811-G
SII Semiconductor Corporation
IC VOLT DETECTOR 4.5V SOT89-3 / Processor Supervisor 4.5V 1 Active Low/CMOS 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-80845CLUA-B66T2U
Microchip Technology
IC SUPERVISOR 1 CHANNEL TSOT23-6 / Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
Lowest to $4.0186
ECAD model for MIC2790N-04VD6-TR
Panasonic
Need more? Email Us
ECAD model for MN13821S-C(TX)
Panasonic
Lowest to $0.2608
ECAD model for MN1382S-N(TX)
Microchip Technology
Processor Supervisor 2.93V 1 Active High/Push-Pull 4-Pin SOT-143 T/R / IC RESET GEN 2.93V VTH SOT143-4
Lowest to $0.5088
ECAD model for MIC812SUY-TR

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6855 $66.3390
43+ $3.0244 $130.0492
67+ $2.9300 $196.3100
92+ $2.8356 $260.8752
118+ $2.7411 $323.4498
158+ $2.4578 $388.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,450 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention