EN
  • EN
  • DE

DRV8462DDWR

Part No DRV8462DDWR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 65-V, 10-A, DUAL H-BRIDGE STEPPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201301-DRV8462DDWR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface SPI, Step/Direction
Technology Power MOSFET
Step Resolution 1 ~ 1/256
Ultra Librarian 3D Model Ultra Librarian DRV8462DDWR CAD Model

Description

The Texas Instruments DRV8462DDWR is a highly integrated motor driver designed to efficiently manage power distribution and control for a wide range of motor types. Its versatility and robust feature set make it an ideal choice for designers who are looking for a reliable solution to drive brushless DC, stepper, or other types of motors in their applications.

Key Features

  • Flexible Voltage Range: The DRV8462DDWR operates over a broad supply voltage range, accommodating various application needs and ensuring compatibility with a wide array of motor types.
  • Dual H-Bridge Design: Equipped with two H-bridge drivers, this motor driver is capable of driving two DC motors or one stepper motor, providing bidirectional control with ease.
  • High Output Current: It can deliver a continuous output current, making it suitable for driving motors in high-power applications.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects it from overheating, enhancing the reliability and longevity of both the motor driver and the motor itself.
  • Integrated Protection: The DRV8462DDWR comes with under-voltage, over-current, and short-circuit protection, ensuring safe operation under a variety of conditions.
  • Advanced Diagnostics: With built-in diagnostics capabilities, the device can provide real-time feedback on the operational status, facilitating troubleshooting and system monitoring.

Applications

The DRV8462DDWR is suitable for a vast range of applications, including but not limited to:

  • Automated industrial machines
  • Robotics and automated guided vehicles (AGVs)
  • Office automation equipment
  • Consumer electronics
  • Medical devices

Package and Availability

Encased in a DW package, the DRV8462DDWR is available in a surface-mount package designed for optimized thermal performance and space-saving on the PCB. Texas Instruments provides comprehensive technical support and documentation, making the integration process as smooth as possible for product developers. Check with authorized distributors for availability and pricing.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2748 $51.3740
12+ $8.4306 $101.1672
19+ $8.1671 $155.1749
26+ $7.9037 $205.4962
33+ $7.6402 $252.1266
44+ $6.8499 $301.3956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess