EN
  • EN
  • DE

DRV5023AJQDBZR

Part No DRV5023AJQDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name DRV5023
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DRV5023AJQDBZR-ND, 296-38452-6, 296-38452-1, 296-38452-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869301-DRV5023AJQDBZR
Ultra Librarian 3D Model Ultra Librarian DRV5023AJQDBZR CAD Model

Description

The DRV5023AJQDBZR is a state-of-the-art digital-latch Hall effect sensor designed and manufactured by Texas Instruments. This magnetic sensor is ideal for a wide range of applications where accurate and reliable detection of magnetic fields is required. Its digital-latch feature ensures that the output is maintained until the magnetic field polarity is reversed, making it perfect for position sensing and speed detection in various industrial and consumer products.

Key Features

  • Supply Voltage Range: The device operates over a broad supply voltage range of 2.5V to 38V, accommodating various application requirements.
  • Output: It offers an open-drain output, which allows for easy interfacing with a variety of microcontrollers and logic systems.
  • Temperature Range: The sensor is designed to operate over a wide temperature range from -40°C to 125°C, ensuring reliable performance in harsh environments.
  • Power Consumption: With ultra-low power consumption, the DRV5023AJQDBZR is an excellent choice for battery-powered and energy-sensitive applications.
  • Sensitivity: It provides high magnetic sensitivity, enabling the detection of weak magnetic fields with high accuracy.
  • Package: The device comes in a small SOT-23 package, making it suitable for compact PCB designs and space-constrained applications.
  • Robustness: The sensor is designed with integrated protection features, including reverse supply protection, which guards against incorrect power connections.

Applications

The DRV5023AJQDBZR is versatile and can be utilized in a myriad of applications, including but not limited to:

  • Brushless DC (BLDC) motor control
  • Position and proximity sensing
  • Flow meters
  • Tachometers
  • Encoders
  • Security and safety equipment

With its robust design and high-performance features, the DRV5023AJQDBZR from Texas Instruments is an excellent choice for designers seeking a reliable and efficient solution for their magnetic sensing needs.

You May Also Be Interested in

Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6648 $53.1840
185+ $0.5455 $100.9175
285+ $0.5285 $150.6225
395+ $0.5114 $202.0030
510+ $0.4944 $252.1440
680+ $0.4432 $301.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess