EN
  • EN
  • DE

HLT-0313-T-R

Part No HLT-0313-T-R
Manufacturer Samtec Inc.
Catalog OEM Parts (F - I)
Description Conn Unshrouded Header HDR 39 POS 2.54mm Solder ST Thru-Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Gender Male
Mount Through Hole
Number of Contacts 39
Number of Rows 3
Pitch 2.54 mm
RoHS Compliant
Termination Solder
Win Source Part Number 1071213-HLT-0313-T-R
Categories OEM Parts(F-I)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HLT-0313-T-R CAD Model

Description

The HLT-0313-T-R is a low-profile, high-speed edge card socket manufactured by Samtec Inc. It is designed to provide a reliable connection between a printed circuit board (PCB) and an edge card, often used in applications requiring high data transfer rates and secure mating.

Applications:

  • High-Speed Data Transmission: Used in servers, networking equipment, and data storage systems for connecting edge cards to the motherboard.
  • Telecommunications Equipment: Employed in telecommunications equipment for connecting expansion cards and interface modules.
  • Industrial Automation: Integrated into industrial control systems and automation equipment for connecting I/O cards and communication modules.
  • Medical Equipment: Utilized in medical imaging and diagnostic equipment for connecting interface cards and data acquisition modules.
  • Test and Measurement Equipment: Used in test and measurement equipment for connecting expansion cards and interface modules.

Features:

  • Low Profile Design: Minimizes the overall height of the connection, allowing for compact system designs.
  • High-Speed Performance: Designed for high-speed data transmission, supporting data rates up to several gigabits per second.
  • Durable Construction: Constructed with high-quality materials for long-term reliability and durability.
  • Secure Mating: Provides a secure and reliable connection between the edge card and the PCB.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, simplifying the manufacturing process.
  • Tape and Reel Packaging: Available in tape and reel packaging for automated assembly.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental safety.

Benefits:

  • Space Savings: Low profile design allows for space-saving in compact system designs.
  • High-Speed Data Transfer: Supports high-speed data transmission, improving system performance.
  • Reliable Connection: Provides a secure and reliable connection for long-term performance.
  • Easy Assembly: Surface mount design simplifies the assembly process.
  • Cost-Effective Solution: Offers a cost-effective solution for connecting edge cards to PCBs.

Additional Details:

The HLT-0313-T-R features a 1.0mm pitch and is designed to accommodate edge cards with a thickness of 1.6mm. It is made from high-temperature thermoplastic material and has gold-plated contacts for optimal conductivity and corrosion resistance. The socket is designed to withstand high operating temperatures and humidity levels, making it suitable for use in harsh environments.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Harris Corporation
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Panasonic
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess