EN
  • EN
  • DE

DRV5021A1QDBZT

Part No DRV5021A1QDBZT
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name DRV5021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53027-6, 296-53027-2, 296-53027-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917231-DRV5021A1QDBZT
Ultra Librarian 3D Model Ultra Librarian DRV5021A1QDBZT CAD Model

Description

The DRV5021A1QDBZT is a highly sensitive, magnetic Hall effect sensor designed for use in a wide range of industrial and commercial applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this sensor offers a reliable and efficient way to detect the presence of a magnetic field with precision and accuracy.

Key Features

  • High Sensitivity: Capable of detecting both north and south magnetic poles, this sensor provides a digital bipolar latch output, ensuring high sensitivity and accurate sensing.
  • Chopper-Stabilized Design: With its chopper-stabilized architecture, the DRV5021A1QDBZT offers superior temperature stability and minimizes the offset drift, which is critical for consistent performance over a wide temperature range.
  • Low Power Consumption: Designed for energy efficiency, the sensor operates with a low supply current, making it an excellent choice for battery-powered and portable applications.
  • Wide Operating Voltage Range: It can function within a supply voltage range of 2.5V to 38V, providing versatility in various electrical environments.
  • Robust Package: Encased in a small, leaded SOT-23 package, the DRV5021A1QDBZT is designed to withstand harsh industrial conditions while occupying minimal board space.

Applications

The DRV5021A1QDBZT is suitable for a variety of applications, including:

  • Position and speed sensing in motors and encoders
  • Flow meters
  • Proximity detection for industrial automation
  • Open and close detection in consumer electronics
  • Energy metering systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The DRV5021A1QDBZT sensor is built with the highest standards of quality and reliability, ensuring consistent performance and a long operational lifespan for your critical applications.

Whether you're designing a new system or upgrading an existing one, the DRV5021A1QDBZT Hall Effect sensor from Texas Instruments is an excellent choice for a reliable and efficient magnetic field detection solution.

You May Also Be Interested in

Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4716 $51.8760
260+ $0.3870 $100.6200
405+ $0.3749 $151.8345
555+ $0.3628 $201.3540
715+ $0.3507 $250.7505
955+ $0.3144 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,918 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess