EN
  • EN
  • DE

DRV10964FFDSNT

Part No DRV10964FFDSNT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC BLDC MOTOR DRIVER 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 500mA
Supply Voltage - Operating 2.1 V to 5.5 V
Voltage - Load 2.1 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-SON (3x3)
Win Source Part Number 1034100-DRV10964FFDSNT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV10964FFDSNT CAD Model

Description

The DRV10964FFDSNT is a cutting-edge, sensorless, three-phase brushless DC (BLDC) motor driver from Texas Instruments (TI), designed to drive motors with efficiency and precision. This innovative motor driver integrates advanced control features in a compact, surface-mount package, making it an ideal choice for a wide range of applications including fans, pumps, and other appliances.

Key Features

  • Sensorless BLDC Control: The DRV10964FFDSNT eliminates the need for external Hall effect sensors by using TI's proprietary sensorless control scheme, which reduces system cost and complexity while providing smooth, reliable motor operation.
  • Integrated Power MOSFETs: With its high-performance power stage, this driver can efficiently deliver up to 5A continuous output current, ensuring high power density and reducing the need for external components.
  • 180° Sinusoidal Drive: The driver supports a 180° sinusoidal drive for high efficiency and low acoustic noise, making it perfect for noise-sensitive applications.
  • Advanced Protection Features: DRV10964FFDSNT comes with a suite of protection features including overcurrent, overtemperature, undervoltage lockout, and cross-conduction prevention, enhancing system reliability and safety.
  • Configurable Parameters: Users can configure startup and run-time parameters through an I2C interface, allowing for fine-tuning to meet specific application requirements.
  • Compact Form Factor: The device is available in a small form factor package, which is beneficial for space-constrained applications.

Applications

The DRV10964FFDSNT is versatile and can be used in various applications that require efficient and reliable motor control. Its primary uses include:

  • Consumer Electronics (e.g., cooling fans for computers and gaming consoles)
  • Home Appliances (e.g., air purifiers, HVAC systems)
  • Office Automation (e.g., printers, copiers)
  • Industrial Equipment (e.g., small pumps, conveyor belts)

With its robust design and advanced features, the DRV10964FFDSNT from Texas Instruments represents a superior solution for designers looking to optimize their motor control systems for performance, efficiency, and reliability.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2572 $50.2880
100+ $1.0315 $103.1500
155+ $0.9993 $154.8915
210+ $0.9671 $203.0910
270+ $0.9348 $252.3960
360+ $0.8381 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess