EN
  • EN
  • DE

DRV10963JMDSNR

Part No DRV10963JMDSNR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2.1V-5.5V 10SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features - Motor Driver Power MOSFET PWM 10-SON (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-UFDFN Exposed Pad
Case / Package 10-SON (3x3)
Family Name DRV10963
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42656-2, DRV10963JMDSNR-ND, 296-42656-6, -296-42656-1-ND, 296-42656-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869290-DRV10963JMDSNR
Ultra Librarian 3D Model Ultra Librarian DRV10963JMDSNR CAD Model

Description

The DRV10963JMDSNR is a state-of-the-art motor driver from Texas Instruments, specifically designed to cater to the needs of a wide range of applications that require efficient and precise control of three-phase sensorless BLDC motors. This product is a testament to Texas Instruments' commitment to providing innovative solutions in the field of motor control technology.

Key Features

  • Integrated Power MOSFETs: The DRV10963JMDSNR comes with built-in power MOSFETs that are capable of delivering up to 680 mA continuous motor drive current, ensuring powerful and reliable motor operation.
  • Sensorless Sinusoidal Control: This driver employs a sensorless control scheme with proprietary back-EMF sensing that results in reduced motor noise and vibration, providing a smooth and efficient driving experience.
  • Highly Configurable: It offers a range of configuration options via an I2C interface or external pins, enabling users to fine-tune performance parameters such as acceleration, deceleration, speed, and torque to meet the specific demands of their application.
  • Low Power Consumption: The device is designed for low quiescent current, which minimizes power consumption during standby, contributing to the overall energy efficiency of the system.
  • Protection Features: DRV10963JMDSNR is equipped with advanced protection features including overcurrent, thermal shutdown, and under-voltage lockout, ensuring the longevity and safe operation of the motor driver.

Applications

Due to its versatile nature, the DRV10963JMDSNR is ideal for a variety of applications such as:

  • Small fans and blowers
  • Office automation machines
  • Consumer electronics
  • Battery-powered toys
  • Medical and healthcare equipment

Technical Specifications

The DRV10963JMDSNR operates over a voltage range of 1.65V to 5.5V and is available in a compact 10-pin, 3x3 mm QFN package, making it suitable for space-constrained applications. Its temperature range of -40°C to 125°C ensures reliable performance across various environmental conditions.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website to access the full range of documentation for the DRV10963JMDSNR motor driver.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1738 $52.8210
105+ $0.9632 $101.1360
165+ $0.9331 $153.9615
225+ $0.9030 $203.1750
290+ $0.8729 $253.1410
385+ $0.7826 $301.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,863 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess