EN
  • EN
  • DE

MSP430F2132TRTVT

Part No MSP430F2132TRTVT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 32WQFN / MCU 16-bit MSP430 RISC 8KB Flash 2.5V/3.3V 32-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F2xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (8K x 8 + 256B)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-WQFN (5x5)
Win Source Part Number 789529-MSP430F2132TRTVT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F2132
Introduction Date July 31, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F2132TRTVT CAD Model

Description

The Texas Instruments MSP430F2132TRTVT microcontroller is a highly integrated, mixed-signal processor that is part of the MSP430 family. This powerful microcontroller is designed for low-power and high-performance applications that require precise control and robust operation in various environments.

Key Features:

  • Core: The MSP430F2132TRTVT features a 16-bit RISC architecture that provides a balanced combination of processing power and energy efficiency, making it ideal for battery-powered and portable devices.
  • Memory: It comes equipped with 8KB of flash memory and 512 bytes of RAM, supporting complex applications and allowing for flexible data storage options.
  • Digital and Analog Peripherals: This microcontroller includes a range of built-in peripherals such as digital I/O ports, a 10-bit analog-to-digital converter (ADC), and a digital-to-analog converter (DAC) to interface with a wide array of sensors and actuators.
  • Power Management: The MSP430F2132TRTVT excels in power management with its five low-power modes, which can reduce power consumption to as little as 0.1 µA, extending the life of battery-operated devices.
  • Clock System: An integrated flexible clock system supports multiple clock sources, including a crystal oscillator and an internal digitally controlled oscillator (DCO), allowing for precise timing and system control.
  • Communication Interfaces: With support for I2C, SPI, and UART protocols, this microcontroller can easily communicate with other devices, sensors, and peripherals in a system.
  • Package: The MSP430F2132TRTVT is available in a VQFN (Very Thin Quad Flat Non-leaded) package, which is suitable for space-constrained applications.

Applications:

The MSP430F2132TRTVT is versatile and can be used in a wide range of applications such as industrial control systems, sensor monitoring, portable medical devices, smart meters, and home automation systems. Its low-power consumption and rich set of features make it an excellent choice for designers looking to maximize performance while minimizing power usage.

Summary:

In summary, the Texas Instruments MSP430F2132TRTVT microcontroller is a robust, low-power, and feature-rich processor that provides an optimal solution for a variety of applications that require efficient power management and reliable performance. Its extensive set of peripherals and flexible power-saving modes enable the creation of innovative and energy-efficient products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess