EN
  • EN
  • DE

PCA85232U/2DA/Q1,0

Part No PCA85232U/2DA/Q1,0
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DRIVER UNCASED / Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr NXP
Series *
Package Tray
Product Status Active
Base Product Number PCA85232
Standard Package 9,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1131981-PCA85232U/2DA/Q1,0
Ultra Librarian 3D Model Ultra Librarian PCA85232U/2DA/Q1,0 CAD Model

Description

The PCA85232U/2DA/Q1,0 is a state-of-the-art automotive-grade microcontroller from NXP Semiconductors, designed to meet the rigorous demands of modern vehicle applications. This microcontroller is part of NXP's PCA series, which is renowned for its robust performance, low power consumption, and high level of integration.

Key Features

  • High Performance: The device is built to provide top-notch processing capabilities, making it suitable for handling complex tasks within automotive systems.
  • Automotive Grade: With an automotive qualification, this microcontroller ensures reliable operation under the extreme conditions typical in automotive environments.
  • Advanced Integration: The PCA85232U/2DA/Q1,0 integrates multiple features and peripherals to reduce external components, saving space and cost.
  • Low Power Consumption: It is designed for energy efficiency, which is critical for battery-powered applications and helps to minimize the overall power consumption of the vehicle's electronic systems.

Applications

The versatility of the PCA85232U/2DA/Q1,0 makes it ideal for a wide range of automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment Systems
  • Instrument Clusters

Technical Specifications

The PCA85232U/2DA/Q1,0 boasts technical specifications that enable it to deliver exceptional functionality and adaptability:

  • Extended Temperature Range: Suitable for operation in extreme thermal conditions.
  • Durable Packaging: Designed to withstand the physical stresses associated with automotive applications.
  • Communication Interfaces: Includes a variety of interfaces to ensure seamless integration with other vehicle components.

In summary, the PCA85232U/2DA/Q1,0 from NXP is a powerful and reliable microcontroller that offers an optimal solution for automotive manufacturers seeking high performance, integration, and efficiency. Its robust design and advanced features ensure it can handle the sophisticated requirements of today's and tomorrow's automotive technologies.

You May Also Be Interested in

Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess