EN
  • EN
  • DE

DM385AAAR21

Part No DM385AAAR21
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 609FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series DM38x DaVinci™ Video SOC
Package Tray
Product Status Active
Type Digital Media System-on-Chip (DMSoC)
Interface I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB
Clock Rate 1GHz
Non-Volatile Memory ROM (48kB)
On-Chip RAM 640kB
Voltage - I/O 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core 1.1V, 1.2V, 1.35V
Temperature Range - Operating 0°C ~ 95°C (TJ)
Mounting Type Surface Mount
Package / Case 609-LFBGA, FCBGA
Supplier Device Package 609-FCBGA (16x16)
Base Product Number DM385
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 585107-DM385AAAR21
Ultra Librarian 3D Model Ultra Librarian DM385AAAR21 CAD Model

Description

The Texas Instruments DM385AAAR21 is a high-performance digital media processor based on the DaVinci technology platform. This processor is designed to meet the demanding requirements of modern multimedia applications, providing a robust solution for both industrial and consumer markets. With a focus on delivering efficient processing for video, image, and audio data, the DM385AAAR21 is an ideal choice for developers looking to create applications such as digital signage, security surveillance, video conferencing, and media players.

Key Features and Benefits

  • Advanced Video Processing: At the heart of the DM385AAAR21 lies a powerful video processing engine capable of handling multiple video streams with ease. It supports a range of codecs, including H.264, MPEG-4, and MJPEG, ensuring compatibility with various media formats.
  • High-Performance Computing: The processor features an ARM Cortex-A8 core that operates at a speed of up to 1 GHz, delivering the computational power necessary for complex tasks and multitasking.
  • Integrated Peripherals: A variety of integrated peripherals are included to facilitate connectivity and expandability. These include USB 2.0, HDMI, Ethernet, and more, enabling easy integration into a wide array of systems.
  • Energy Efficiency: Designed with power efficiency in mind, the DM385AAAR21 is suitable for applications where power consumption is a critical factor, such as battery-powered devices.
  • Scalability: The scalable nature of the DaVinci platform allows for future upgrades and enhancements, ensuring longevity and investment protection.
  • Developer Support: Texas Instruments provides extensive support for developers, including software development kits (SDKs), reference designs, and technical documentation to accelerate the development process.

Applications

The DM385AAAR21's versatility makes it well-suited for a variety of applications. Its ability to process high-definition video in real-time makes it perfect for security and surveillance systems that require constant monitoring and recording. In the realm of digital signage, its powerful graphics capabilities enable the creation of eye-catching displays with dynamic content. Additionally, its high-performance processing is ideal for video conferencing systems, providing clear and smooth video streams for effective communication.

Conclusion

With its combination of powerful video processing, high-performance computing, integrated peripherals, and energy efficiency, the Texas Instruments DM385AAAR21 is a compelling choice for developers looking to create advanced digital media applications. Its support for a range of codecs and developer-friendly ecosystem further enhances its appeal, making it a versatile and reliable solution in the digital media processor market.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.2963 $78.2963
2+ $64.2432 $128.4864
3+ $62.2356 $186.7068
4+ $60.2280 $240.9120
5+ $58.2204 $291.1020
6+ $52.1976 $313.1856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess