EN
  • EN
  • DE

DLPC3438ZEZ

Part No DLPC3438ZEZ
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR CTRLR 201NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features DLP Driver 201-NFBGA (13x13)
Manufacturer Texas Instruments
Package Tray
Part Status Obsolete
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount
Package 201-VFBGA
Case / Package 201-NFBGA (13x13)
Family Name DLPC343
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-38602, -296-38602-ND
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868829-DLPC3438ZEZ
Ultra Librarian 3D Model Ultra Librarian DLPC3438ZEZ CAD Model

Description

Introducing the DLPC3438ZEZ Controller from Texas Instruments

The DLPC3438ZEZ controller is a cutting-edge digital controller designed by Texas Instruments, a leader in semiconductor design and manufacturing. This device is specifically engineered to support the advanced capabilities of DLP technology, providing an optimal solution for managing and driving DLP display systems.

At the heart of the DLPC3438ZEZ controller is the ability to deliver high-speed digital control for DLP products. It is part of Texas Instruments' DLP9000 chipset, which is commonly used in a wide range of applications, from industrial 3D printing and lithography to medical imaging and digital exposure. The controller is designed to work seamlessly with the DMD (Digital Micromirror Device) and DLPA200 to form a complete projection solution.

The controller's robust feature set includes a flexible input interface that supports a variety of formats, including 30-bit RGB, FPD-Link, and more. This versatility ensures that the DLPC3438ZEZ can be integrated into a multitude of design architectures, catering to the specific needs of various high-resolution display applications.

Performance is a key attribute of the DLPC3438ZEZ, with its high-speed operation enabling precise control over the micromirrors on the DMD. This precision translates to sharp, accurate images and patterns, which is crucial for applications that demand detailed imaging and rapid throughput. The controller's advanced image processing capabilities also allow for real-time image adjustments and enhancements, ensuring optimal image quality.

Designed with reliability in mind, the DLPC3438ZEZ controller is built to withstand the demanding conditions of industrial environments. Its robust construction ensures long-term performance and stability, making it a reliable choice for systems that require continuous, round-the-clock operation.

For developers and manufacturers looking to harness the power of DLP technology in their display systems, the DLPC3438ZEZ from Texas Instruments offers an exceptional balance of performance, flexibility, and reliability. It stands as a testament to TI's commitment to providing innovative solutions that push the boundaries of digital display technology.

For more detailed technical specifications and application support, please visit the Texas Instruments website or contact their support team for assistance.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6765 $57.3530
5+ $23.5295 $117.6475
7+ $22.7942 $159.5594
10+ $22.0589 $220.5890
12+ $21.3236 $255.8832
16+ $19.1177 $305.8832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess