EN
  • EN
  • DE

DLPLCR4500EVM

Part No DLPLCR4500EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description DLP LIGHTCRAFTER 4500 / DLP4500 Projection DLP Reference Design Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Reference Design
Function Projection DLP
Embedded Yes, DSP
Utilized IC / Part DLP4500
Primary Attributes Graphical User Interface (GUI)
Supplied Contents Board(s)
Secondary Attributes USB Interface
Base Product Number DLPLCR4500
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8528.62.0000
Other Names 296-36420,-296-36420-ND,DLPLCR4500EVM-ND
Standard Package 1
Win Source Part Number 1007058-DLPLCR4500EVM
Ultra Librarian 3D Model Ultra Librarian DLPLCR4500EVM CAD Model

Description

The DLPLCR4500EVM is a high-performance evaluation module presented by Texas Instruments, designed for assessing the capabilities of the DLP4500 chipset. This advanced chipset is at the core of Texas Instruments' innovative Digital Light Processing (DLP) technology, which is widely recognized for its application in image projection and display solutions.

The evaluation module is an essential tool for developers and engineers who wish to explore the DLP technology for various applications such as 3D scanning, spectroscopy, medical imaging, and other industrial uses. The DLPLCR4500EVM showcases the DLP4500 digital micromirror device (DMD), which is capable of projecting high-resolution, detailed images with exceptional color fidelity and brightness.

The module includes a robust set of features, including a high-speed interface, programmable I/O triggers, and a flexible light control system. This allows users to customize the performance of the EVM to match their specific application needs. The DLPLCR4500EVM also comes with a dedicated software suite, which provides a user-friendly environment for device configuration, pattern sequence programming, and system monitoring.

With its compact form factor, the DLPLCR4500EVM is designed for ease of integration into existing systems. It supports a wide range of light sources, from LEDs to lasers, giving users the flexibility to choose the optimal illumination for their particular application. Furthermore, the EVM is compatible with a variety of optics modules, making it a versatile solution for both new designs and upgrades to existing systems.

Overall, the DLPLCR4500EVM from Texas Instruments is an indispensable tool for anyone looking to harness the power of DLP technology. Its combination of high-resolution imaging capabilities, customizable features, and comprehensive software support make it an ideal platform for innovation in digital display and projection applications.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess