EN
  • EN
  • DE

NCX8193GUX

Part No NCX8193GUX
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC AUDIO JACK DETECT CTRL 10XQFN / Audio jack detection 1.8V 10-Pin XQFN T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Function Detection Monitor
Applications Communication Systems
Number of Channels 1
Interface Analog
Operating Supply Voltage 2.4 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-XFQFN
Manufacturer Package 10-XQFN (1.4x1.8)
Win Source Part Number 790668-NCX8193GUX
Popularity Medium
Supply and Demand Status Limited
Family Name NCX8193GUX
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian NCX8193GUX CAD Model

Description

The NCX8193GUX is a cutting-edge product from the renowned semiconductor manufacturer, NXP Semiconductors. This high-performance component is designed to meet the rigorous demands of modern electronic applications, offering a blend of efficiency, reliability, and advanced features.

Key Features

  • High Integration: The NCX8193GUX integrates multiple functionalities into a single chip, reducing the need for additional components and saving valuable board space.
  • Energy Efficiency: With its low power consumption, the device contributes to the extended battery life of portable devices and helps in reducing the overall energy footprint of electronic systems.
  • Robust Performance: Engineered to withstand harsh conditions, it operates reliably across a wide temperature range and is resistant to electrical disturbances.

Applications

The versatile nature of the NCX8193GUX makes it suitable for a broad spectrum of applications, including but not limited to:

  • Mobile and wearable devices
  • Automotive systems
  • Industrial controls
  • Smart home technologies

Technical Specifications

Parameter Value
Package Compact and robust packaging suitable for various assembly techniques
Operating Voltage Optimized for typical system voltages, ensuring compatibility with a range of designs
Communication Interface Supports standard communication protocols for seamless integration into existing designs
Temperature Range Designed to operate effectively over a broad range of temperatures

Quality and Reliability

NXP's commitment to quality is evident in the NCX8193GUX, with rigorous testing and certification processes ensuring that each device meets the highest standards of reliability and performance.

For detailed technical information, sample requests, and support documentation, interested parties are encouraged to visit NXP's official website or contact their sales and support team.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1146 $61.3030
130+ $0.9145 $118.8850
200+ $0.8860 $177.2000
270+ $0.8575 $231.5250
350+ $0.8288 $290.0800
470+ $0.7431 $349.2570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess