EN
  • EN
  • DE

DLPC3438CZEZ

Part No DLPC3438CZEZ
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR CTRL 201NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Texas Instruments
Package Tray
Product Status Active
Display Type DLP
Interface I2C
Voltage - Supply 1.1V
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 201-VFBGA
Supplier Device Package 201-NFBGA (13x13)
Base Product Number DLPC3438
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852161-DLPC3438CZEZ
Ultra Librarian 3D Model Ultra Librarian DLPC3438CZEZ CAD Model

Description

Introducing the DLPC3438CZEZ Digital Controller from Texas Instruments

The DLPC3438CZEZ is a cutting-edge digital controller designed by the renowned semiconductor company, Texas Instruments (TI). This advanced microcontroller unit (MCU) is an integral part of TI's DLP® chipset, which is widely used in digital display and projection applications. The DLPC3438CZEZ is engineered to deliver high-speed, reliable performance, making it an ideal choice for developers and manufacturers looking to create sophisticated display systems.

At the heart of the DLPC3438CZEZ is its compatibility with DLP technology, which stands for Digital Light Processing. DLP is a proprietary technology developed by Texas Instruments, used primarily for projecting images with high fidelity and clarity. The DLPC3438CZEZ serves as the control center for DLP systems, managing the digital micromirror device (DMD) that modulates light to create the projected image.

One of the key features of the DLPC3438CZEZ is its support for high-definition (HD) resolutions. This makes it suitable for applications that demand crisp, detailed images such as home theaters, business projectors, and educational interactive displays. Additionally, the controller is designed to work seamlessly with other components in the DLP chipset, including the DLPA3000/DLPA3005 PMIC/LED drivers and the DMDs, to ensure a synchronized and efficient operation.

The DLPC3438CZEZ also boasts a flexible interface with a variety of connectivity options. It supports standard communication protocols, enabling easy integration into a wide range of electronic systems. Its programmability and customization options allow for tailored solutions to meet specific design requirements, ensuring versatility across different applications.

Manufacturers can benefit from the robustness and reliability of the DLPC3438CZEZ, as it is built to withstand the demands of continuous operation in commercial and industrial environments. Texas Instruments' commitment to quality ensures that this digital controller not only meets but exceeds industry standards for performance and durability.

In summary, the DLPC3438CZEZ from Texas Instruments is a state-of-the-art digital controller that offers unmatched control and reliability for DLP-based display systems. Its HD resolution support, flexible interfacing, and robust design make it an excellent choice for developers looking to push the boundaries of digital projection technology.

You May Also Be Interested in

NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6630 $71.3260
4+ $29.2619 $117.0476
6+ $28.3475 $170.0850
8+ $27.4330 $219.4640
10+ $26.5186 $265.1860
13+ $23.7753 $309.0789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess