EN
  • EN
  • DE

AMC7812EVM-PDK

Part No AMC7812EVM-PDK
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description AMC7812 Data Conversion Demonstration Board / KIT PERFORMANCE DEMO AMC7812
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Interface, Analog Monitor and Control
Utilized IC / Part AMC7812
Supplied Contents Board(s)
Win Source Part Number 788011-AMC7812EVM-PDK
Popularity Medium
Supply and Demand Status Balance
Family Name AMC7812
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AMC7812EVM-PDK CAD Model

Description

The AMC7812EVM-PDK from Texas Instruments is a comprehensive evaluation module (EVM) that provides designers with a robust platform for testing and developing with the AMC7812, a highly integrated, low-power, analog monitoring and control solution. This evaluation kit is designed to facilitate the rapid prototyping and development of various applications, including industrial automation, process control, and system monitoring.

Key Features

  • High-Performance Analog Monitoring: The AMC7812 includes a 16-bit analog-to-digital converter (ADC) for precise monitoring of system voltages and currents, ensuring accurate data acquisition for critical applications.
  • Integrated DACs and GPIOs: With 12 digital-to-analog converters (DACs) and 16 general-purpose input/output (GPIO) pins, this EVM offers extensive control capabilities for a wide range of peripheral devices.
  • Flexible Power Supply Options: The EVM can be powered through the USB interface or an external power supply, providing versatility for different testing scenarios.
  • User-Friendly Interface: The included graphical user interface (GUI) software allows for easy manipulation of the AMC7812's features, enabling quick adjustments and real-time monitoring.
  • Comprehensive Support Documentation: Texas Instruments provides detailed documentation, including a user guide, schematic diagrams, and application notes to support developers in utilizing the full potential of the EVM.

Design and Development Support

The AMC7812EVM-PDK is not only a tool for evaluating the performance of the AMC7812 but also serves as a reference design for system integration. The kit includes a USB-based motherboard and the AMC7812 performance demonstration kit (PDK) daughterboard, ensuring seamless connectivity for data logging and analysis.

Applications

With its versatile feature set and comprehensive development tools, the AMC7812EVM-PDK is ideal for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Industrial Process Control
  • Data Acquisition Systems (DAS)
  • Medical Instrumentation
  • Remote Sensing

Overall, the AMC7812EVM-PDK is an indispensable tool for engineers and developers looking to harness the capabilities of the AMC7812 in their next project.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess