EN
  • EN
  • DE

DLPC300ZVB

Part No DLPC300ZVB
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DIGITAL CONTROLLER 176NFBGA / Digital Controller 176-NFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Package Tray
Product Status Active
Programmable Not Verified
Type Digital Controller
Applications Image Processing and Control
Mounting Type Surface Mount
Package / Case 176-VFBGA
Supplier Device Package 176-NFBGA (7x7)
Base Product Number DLPC300
Standard Package 10 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 448418-DLPC300ZVB
Ultra Librarian 3D Model Ultra Librarian DLPC300ZVB CAD Model

Description

The DLPC300ZVB is a high-performance digital controller from Texas Instruments designed to support advanced light control applications. This specialized integrated circuit is part of TI's DLP® (Digital Light Processing) product family, which is widely renowned for its use in digital projection and other display technologies.

Key Features

  • High-Speed Interface: The DLPC300ZVB comes equipped with a high-speed interface that ensures rapid communication and data transfer, enabling seamless control over the DLP system.
  • Advanced Image Processing: With its powerful image processing capabilities, this controller delivers crisp, clear, and accurate images, making it ideal for high-definition projection systems.
  • Compatibility: It is compatible with a range of DLP chipsets, providing flexibility and ease of integration for system designers.
  • Compact Design: Its small form factor allows it to be easily incorporated into a wide array of devices, from portable projectors to industrial-grade display systems.

Applications

The DLPC300ZVB is suitable for a variety of applications, including:

  • Video and data projectors
  • Digital signage
  • Medical imaging systems
  • 3D scanning equipment
  • Holographic displays

Technical Specifications

At the core of the DLPC300ZVB's technical specifications are:

  • Programmable I/Os for flexible control
  • Embedded memory for efficient data handling
  • Support for various light sources including LED and laser
  • Energy-efficient operation to minimize power consumption

Product Support and Resources

Texas Instruments provides extensive support for the DLPC300ZVB, including detailed datasheets, application notes, and design resources. Developers can access a wide range of tools and software, as well as community forums and technical support, to assist in the integration and optimization of the DLPC300ZVB in their projects.

For those looking to create cutting-edge display technology, the DLPC300ZVB digital controller offers the reliability, performance, and versatility expected from a leader in digital light processing solutions.

You May Also Be Interested in

Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess