EN
  • EN
  • DE

HFBR-1505CZ

Part No HFBR-1505CZ
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transmitters - Discrete
Description XMITTER FIBER OPTIC 650NM SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Wavelength 650nm
Spectral Bandwidth 21nm
Voltage - Forward (Vf) (Typ) 2.1V
Current - DC Forward (If) (Max) 60 mA
Voltage - DC Reverse (Vr) (Max) 3 V
Capacitance 60 pF
Connector Type SMA
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566089-HFBR-1505CZ
Ultra Librarian 3D Model Ultra Librarian HFBR-1505CZ CAD Model

Description

N

You May Also Be Interested in

Broadcom Limited
IC TXRX FIBER OPTIC / Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link
Lowest to $29.7658
Broadcom Limited
Low-Cost, 820 nm Miniature Link Fiber Optic Components with ST®, SMA, SC and FC Ports | XMITTER MINI HP FIB OPT ST PORT
Lowest to $48.3134
Broadcom Limited
Versatile Link The Versatile Fiber Optic Connection | XMITTER OPTICAL LOW CURR VERT
Lowest to $20.1698
Broadcom Limited
XMITTER OPT VCSEL HI PERF IND ST / Fiber Optic Transmitter 850nm 2.3V 20 mA ST
Need more? Email Us
Broadcom Limited
XMITTER MOD 1300NM 125M 16DIP ST / Fiber Optic Transmitter 1300nm ST
Need more? Email Us
Broadcom Limited
TRANSMITTER DIODE FIBER OPTIC / Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less
Lowest to $25.9190
AVAGO TECHNOLOGIES LIMITED
Versatile Link The Versatile Fiber Optic Connection
Lowest to $17.4627
Broadcom Limited
Versatile Link The Versatile Fiber Optic Connection | XMITTER OPT HI PERFORMANCE VERT
Lowest to $9.3321
Everlight Electronics Co Ltd
RECEIVER FIBER OPT IR PHOTOLINK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.7109 $77.4218
4+ $31.7628 $127.0512
5+ $30.7702 $153.8510
7+ $29.7776 $208.4432
9+ $28.7850 $259.0650
12+ $25.8073 $309.6876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,797 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess