EN
  • EN
  • DE

TAS2505IRGET

Part No TAS2505IRGET
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Digital Input Class-D Speaker Amplifier with Audio Processing and mono headphone amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class D
Output Type 1-Channel (Mono) with Mono Headphones
Max Output Power x Channels @ Load 2W x 1 @ 4 Ohm
Operating Supply Voltage 1.5 V ~ 1.95 V
Features I2C, Shutdown, Thermal Protection, Volume Control
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 24-VQFN (4x4)
Package 24-VFQFN Exposed Pad
Win Source Part Number 1264032-TAS2505IRGET
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TAS2505
Introduction Date February 24, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TAS2505IRGET CAD Model

Description

Product Overview: TAS2505IRGET

The TAS2505IRGET is a high-performance, low-power digital audio amplifier from Texas Instruments, designed to deliver exceptional sound quality for a wide range of applications. This integrated circuit features an efficient Class-D amplifier that provides a powerful audio output while minimizing power consumption, making it an ideal choice for battery-powered devices.

Key Features

  • Audio Amplifier: The TAS2505IRGET comes with a built-in Class-D amplifier that offers a high level of efficiency, reducing heat dissipation and extending battery life in portable applications.
  • Digital Audio Interface: It supports I2S, left-justified, right-justified, and TDM digital audio interfaces, providing flexibility in system design and ensuring compatibility with a variety of audio sources and processors.
  • Advanced Audio Processing: This product includes an embedded miniDSP for advanced audio processing, allowing for customization of audio outputs through digital filters and dynamic range control.
  • Power Management: The TAS2505IRGET has sophisticated power management features, including a low-power standby mode and an automatic power-saving mode that adjusts performance based on the audio signal, further conserving energy.
  • Compact Footprint: Housed in a compact QFN package, the TAS2505IRGET is suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the TAS2505IRGET makes it suitable for a broad array of applications. It is particularly well-suited for:

  • Portable audio devices such as Bluetooth speakers and headphones
  • Smart home devices including smart speakers and IoT products
  • Mobile phones and tablets where space and power efficiency are critical
  • Automotive audio systems requiring robust performance and reliability

Technical Specifications

The TAS2505IRGET operates over a wide power supply range and features a mono output that can drive speakers directly. It is compatible with a variety of digital audio formats and sampling rates, ensuring high-fidelity audio reproduction. The device also includes built-in protection features such as over-current, over-temperature, and under-voltage lockout, ensuring reliable operation under various conditions.

With its combination of audio performance, power efficiency, and compact design, the TAS2505IRGET from Texas Instruments stands out as a superior choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,660 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess