EN
  • EN
  • DE

DLP3010FQK

Part No DLP3010FQK
Manufacturer Texas Instruments
Catalog Specialized ICs
Description DMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Packaging Tray
Mounting SMD
Package 57-BFCLGA
Manufacturer Package 57-CLGA (18.2x7)
Win Source Part Number 1167758-DLP3010FQK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DLP3010
Introduction Date September 24, 2014
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DLP3010FQK CAD Model

Description

The DLP3010FQK is a cutting-edge Digital Micromirror Device (DMD) chip developed by Texas Instruments, a leader in digital light processing technology. This advanced microdisplay component is designed for a wide range of applications, including video and data display, 3D scanning, spectroscopy, and various industrial and medical imaging systems.

Key Features

  • Resolution: The DLP3010FQK boasts a high-resolution array of 1280 x 720 micromirrors, providing HD quality images and ensuring crisp, clear projections.
  • Compact Size: With a compact and efficient design, this DMD chip is ideal for portable and space-constrained applications, enabling manufacturers to create sleek, innovative products.
  • Speed and Precision: It features fast switching speeds, allowing for accurate and precise light control that is essential for high-quality image and pattern generation.
  • Reliability: Built with Texas Instruments' proven reliability, the DLP3010FQK is designed for stable and consistent performance over an extended operational lifespan.

Applications

The versatility of the DLP3010FQK allows it to be utilized in a variety of sectors. In education and business, it powers projectors for classrooms and conference rooms. For home entertainment, it enhances consumer projectors, enabling an immersive viewing experience. In the industrial field, it is used in 3D printing and lithography, aiding in the production of detailed and complex components. Additionally, the DLP3010FQK finds its place in medical imaging devices, where precision and reliability are paramount.

Technical Specifications

Attribute Details Package 48-LFSOP (7.00x4.50) Resolution 1280 x 720 (HD) Interface Parallel Series DLP3010

With the DLP3010FQK, Texas Instruments continues to push the boundaries of digital light processing, offering exceptional quality and performance for a multitude of imaging needs.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess