The SNJ54HC244J, manufactured by Texas Instruments, is a high-performance integrated circuit designed to offer octal buffer and line driver capabilities with 3-state outputs. This device is part of the HC series, which is well-regarded for its robust high-speed CMOS technology. It is specifically engineered to provide the drive necessary for bus-oriented systems and is suitable for a wide range of digital applications.
Key Features:
- Logic Type: Octal Buffers/Line Drivers with 3-State Outputs
- Operating Voltage: 2V to 6V, providing compatibility with a variety of logic levels and enabling use in mixed-voltage systems.
- Output Drive Capability: Capable of driving up to 15 LSTTL loads, ensuring reliable signal transmission even in high-load environments.
- Package: The SNJ54HC244J comes in a sturdy ceramic flat package (J package), which ensures durability and reliable performance in a variety of conditions.
- Temperature Range: Military-grade temperature range from -55°C to 125°C, making it suitable for use in extreme environments.
- Logic Family: HC
- IC Function: Buffer, Non-Inverting
Applications:
The SNJ54HC244J is designed for use in systems that require a clear transmission of data signals. It is commonly used in applications such as:
- Bus drivers
- Data transmission systems
- Memory address drivers
- Control systems
- Buffer memory address registers
Quality and Reliability:
Texas Instruments is known for its commitment to quality and reliability, and the SNJ54HC244J is no exception. This device is subjected to rigorous testing throughout its design and manufacturing process, ensuring that each unit meets TI's high standards for performance and durability.
With its combination of versatility, robust performance, and reliable operation under harsh conditions, the SNJ54HC244J is an excellent choice for designers who require a dependable solution for their digital buffering needs.