EN
  • EN
  • DE

SI9433DY-TI

Part No SI9433DY-TI
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837624-SI9433DY-TI
Ultra Librarian 3D Model Ultra Librarian SI9433DY-TI CAD Model

Description

The SI9433DY-TI is a P-Channel MOSFET from Vishay, designed for a variety of power management applications. It features a low on-resistance, enabling efficient switching and minimal power loss. This MOSFET is commonly used in load switching, power inverters, and DC-DC converters.

Applications

  • Load Switching: Used to control the flow of power to various loads in electronic circuits.
  • Power Inverters: Employed in inverters to switch DC power into AC power.
  • DC-DC Converters: Acts as a switching element in DC-DC converters to regulate voltage levels.
  • Power Management in Portable Devices: Efficient power management in battery-powered devices such as laptops and smartphones.
  • Motor Control: Used for controlling small DC motors.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High Current Capability: Can handle significant current levels, suitable for various power applications.
  • Low Gate Threshold Voltage (VGS(th)): Simplifies driving the MOSFET with low-voltage logic circuits.
  • Fast Switching Speed: Enables efficient switching operation.
  • Surface Mount Package: Facilitates easy assembly and integration into PCBs.
  • Lead-Free and RoHS Compliant: Meets environmental standards.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Enhanced Thermal Performance: Efficient power handling minimizes heat generation.
  • Simplified Circuit Design: Low gate threshold voltage allows direct driving from logic circuits.
  • Compact Design: Surface mount package enables compact circuit designs.
  • Reliable Operation: Designed for stable and reliable performance in various operating conditions.

Additional Details

The SI9433DY-TI is characterized by its low gate charge and fast switching speeds, making it suitable for high-frequency switching applications. The MOSFET is designed to operate over a wide temperature range, ensuring reliable performance in different environments. It is available in a standard SO-8 package for easy PCB assembly. The gate-source voltage rating is typically ±20V, providing a robust protection margin. The device also features avalanche ruggedness, enhancing its reliability under transient conditions. With its combination of low on-resistance, fast switching speed, and robust design, the SI9433DY-TI is a versatile MOSFET suitable for a wide range of power management applications.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1587 $64.7610
70+ $1.7718 $124.0260
105+ $1.7163 $180.2115
140+ $1.6609 $232.5260
180+ $1.6055 $288.9900
245+ $1.4391 $352.5795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess