EN
  • EN
  • DE

DLP230KPAFQP

Part No DLP230KPAFQP
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DIG MICROMIRROR DEV 54CLGA / Digital Micromirror Device (DMD) 54-CLGA (16.8x5.92)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Package Tray
Product Status Active
Programmable Not Verified
Type Digital Micromirror Device (DMD)
Mounting Type Surface Mount
Package / Case 54-BFCLGA
Supplier Device Package 54-CLGA (16.8x5.92)
Base Product Number DLP230
Standard Package 140 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917088-DLP230KPAFQP
Ultra Librarian 3D Model Ultra Librarian DLP230KPAFQP CAD Model

Description

The DLP230KPAFQP, crafted by the renowned Texas Instruments, is a cutting-edge digital micromirror device (DMD) that stands as a testament to the company's commitment to innovation in digital light processing technology. This product is designed to deliver high-resolution display and advanced light control solutions for a broad range of applications, including but not limited to projection systems, 3D scanning, and machine vision.

Key Features

  • High Resolution: The DLP230KPAFQP offers a native resolution of 640 x 360 pixels, providing clear and detailed images for small-scale projection systems.
  • Fast Switching Speed: Equipped with Texas Instruments' proprietary DMD technology, this device can switch states up to thousands of times per second, enabling precise and rapid light modulation.
  • Compact Size: The small form factor of this DMD makes it an ideal choice for portable devices where space is at a premium.
  • Durable Design: Built to last, the DLP230KPAFQP is designed to withstand the rigors of continuous operation in various environments.
  • Energy Efficient: This device is engineered to consume minimal power, making it suitable for battery-powered applications.

Applications

The versatility of the DLP230KPAFQP allows it to be integrated into a diverse array of products and industries. Its primary applications include:

  • Compact projectors for personal entertainment and business presentations
  • Augmented reality (AR) and virtual reality (VR) devices
  • 3D scanning equipment for industrial design and quality control
  • Machine vision systems for automated inspection and analysis

Why Choose the DLP230KPAFQP?

Choosing the DLP230KPAFQP from Texas Instruments means opting for reliability, performance, and the backing of a company with decades of experience in semiconductor and digital imaging technology. Whether you are developing cutting-edge consumer electronics or sophisticated industrial systems, this DMD can help you achieve your design goals with its exceptional image quality and robustness.

You May Also Be Interested in

Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.6598 $65.6598
2+ $53.8747 $107.7494
3+ $52.1911 $156.5733
4+ $50.5075 $202.0300
6+ $48.8239 $292.9434
7+ $43.7732 $306.4124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess