EN
  • EN
  • DE

DDC2256AZZF

Part No DDC2256AZZF
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SERIAL 323NFBGA / 256-Channel Hexadecimal ADC Delta-Sigma 17ksps 24-bit Serial CMOS/Serial LVDS 323-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 24
Sampling Rate 17k
Number of Inputs 256
Input Type Single Ended
Data Interface LVDS - Serial, Serial
Configuration DSI-ADC
Number of Converters 64
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage ±2.5V, 1.8V
Voltage - Supply, Digital 1.8V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 323-LFBGA
Manufacturer Package 323-NFBGA (14x14)
Win Source Part Number 772540-DDC2256AZZF
Popularity Medium
Supply and Demand Status Limited
Family Name DDC2256
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DDC2256AZZF CAD Model

Description

The DDC2256AZZF is a state-of-the-art integrated circuit from Texas Instruments, renowned for its advanced technology and high-performance capabilities. This product is designed to cater to a wide range of applications, particularly in the fields of digital signal processing and high-speed data acquisition systems.

Key Features

  • High-Speed Performance: The DDC2256AZZF boasts an impressive data processing speed, making it suitable for applications requiring rapid data throughput and real-time processing.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains a low power consumption profile, which is critical for portable and battery-operated devices.
  • Advanced Integration: With multiple functionalities integrated into a single chip, the DDC2256AZZF simplifies design complexity and reduces the need for additional components.
  • Robust Reliability: Manufactured with Texas Instruments' commitment to quality, this product offers exceptional reliability for critical applications that demand consistent performance.
  • Wide Operating Temperature Range: The device is designed to operate effectively across a broad range of temperatures, ensuring functionality in diverse environmental conditions.

Applications

The versatility of the DDC2256AZZF makes it an ideal choice for various applications, including:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Communication Infrastructure
  • Industrial Control Systems

Technical Specifications

Parameter Value
Supply Voltage Specific range (e.g., 3.3V to 5V)
Operating Temperature Specified range (e.g., -40°C to +85°C)
Package Type Surface-mount
Data Interface Parallel, Serial, or other specified interface
Resolution Specified number of bits (e.g., 12-bit, 16-bit)

For detailed technical specifications, application notes, and support documentation, interested parties should visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 771 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess