EN
  • EN
  • DE

MC10EP56DTG

Part No MC10EP56DTG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 2:1 DUAL DIFF 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating ±3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 044326-MC10EP56DTG
Ultra Librarian 3D Model Ultra Librarian MC10EP56DTG CAD Model

Description

ON Semiconductor MC10EP56DTG Product Overview

The MC10EP56DTG is a versatile, high-performance differential data and clock D-type flip-flop from ON Semiconductor, a leading provider of semiconductor-based solutions. This advanced integrated circuit is designed to address the stringent requirements of fast-switching and precise timing applications, making it an ideal choice for high-speed data transmission and processing systems.

Featuring a differential clock (CLK) and a differential data (D) input, the MC10EP56DTG allows for precise data alignment with the clock signal. The device supports a fully differential topology, which is crucial for minimizing signal noise and crosstalk, thereby ensuring data integrity in noisy environments. The flip-flop's outputs (Q and Qbar) provide complementary data outputs for additional design flexibility.

Constructed with ON Semiconductor's advanced bipolar technology, the MC10EP56DTG operates over a wide voltage range of 3.0V to 5.5V, accommodating various logic levels and providing compatibility with many existing systems. The device's ECL (Emitter Coupled Logic) interface is known for its high-speed performance, making it well-suited for applications requiring fast switching times and low propagation delay.

The MC10EP56DTG comes in a compact TSSOP-8 (Thin Shrink Small Outline Package) form factor, offering a space-saving solution for densely packed circuit boards. This package is also RoHS-compliant, reflecting ON Semiconductor's commitment to environmental sustainability and adherence to regulatory standards.

Key applications for the MC10EP56DTG include, but are not limited to, clock and data distribution, telecommunications, high-speed computing, and test and measurement equipment. Its robust design ensures reliable operation in a variety of industrial and commercial environments, making it a go-to component for engineers and designers seeking high-speed logic solutions.

In summary, the MC10EP56DTG from ON Semiconductor is a high-speed, differential D-type flip-flop that offers a blend of performance, flexibility, and reliability for sophisticated electronic systems. Its advanced features and compact footprint make it an essential building block for modern digital applications where precision and speed are paramount.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4541 $66.1787
15+ $7.7574 $116.3610
24+ $7.5149 $180.3576
32+ $7.2725 $232.7200
42+ $7.0300 $295.2600
55+ $6.3028 $346.6540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess