EN
  • EN
  • DE

ADS8688AIDBT

Part No ADS8688AIDBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 16 Bit Analog to Digital Converter 8 Input 1 SAR 38-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 38-TFSOP (0.173", 4.40mm Width)
Case / Package 38-TSSOP
Family Name ADS8688
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42530-5, -296-42530-5-ND
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860468-ADS8688AIDBT
Ultra Librarian 3D Model Ultra Librarian ADS8688AIDBT CAD Model

Description

Product Overview: Texas Instruments ADS8688AIDBT

The ADS8688AIDBT is a state-of-the-art, precision analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of industrial and instrumentation applications. This high-performance device features a 16-bit SAR ADC, providing a perfect balance between high speed and high resolution to ensure accurate data acquisition in a variety of systems.

Key Features

  • Resolution: 16-bit SAR ADC, ensuring precise and accurate signal conversion.
  • Sampling Rate: Offers a maximum sampling rate of 500 kSPS, allowing for the capture of fast transient signals.
  • Input Range: Bipolar input range of ±10.24 V and unipolar ranges up to 10.24 V, providing flexibility for various signal types.
  • Channels: Features eight pseudo-differential or four differential input channels, enabling the monitoring of multiple signals.
  • Interface: SPI-compatible serial interface for easy connection to microcontrollers and DSPs.
  • Integrated Features: Includes an internal reference, a temperature sensor, and a GPIO for added functionality without the need for external components.
  • Package: Available in a compact 38-pin TSSOP package, ideal for space-constrained applications.

Applications

The ADS8688AIDBT is versatile and can be used in a wide array of applications, including:

  • Industrial automation and process control
  • Motor control and power management systems
  • Data acquisition systems (DAQ)
  • Medical instruments for precise measurements
  • Test and measurement equipment

Performance and Reliability

Texas Instruments is known for its commitment to performance and reliability, and the ADS8688AIDBT is no exception. It ensures low power consumption, high accuracy, and excellent thermal performance, making it suitable for critical applications where precision is paramount. Furthermore, the device is supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and evaluation modules, to facilitate rapid development and integration into your projects.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8192 $61.6384
4+ $25.2875 $101.1500
7+ $24.4973 $171.4811
9+ $23.7070 $213.3630
11+ $22.9168 $252.0848
15+ $20.5461 $308.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess