EN
  • EN
  • DE

SN74LS258AN

Part No SN74LS258AN
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Integrated Circuit TTL 74LS258/SN74LS258AN TEXAS INSTRUMENT LS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095078-SN74LS258AN
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS258AN CAD Model

Description

Product Overview: SN74LS258AN

The SN74LS258AN is a high-performance integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the 74LS series, which is well-known for its low-power Schottky logic family. The SN74LS258AN is designed to offer reliable performance in a wide range of digital applications.

Key Features

  • Logic Type: Quad 2-Input Multiplexer with 3-state outputs
  • Operating Voltage: Typically 5V, which is standard for TTL devices
  • Package: Housed in a 16-pin DIP (Dual In-line Package) for easy integration into a variety of circuit boards
  • Output Type: 3-State outputs which allow for connection to multiple devices without interference
  • Propagation Delay Time: Fast switching times, which are critical for high-speed logic operations

Applications

The SN74LS258AN is versatile and can be used in a multitude of applications. It is commonly found in data routing, signal gating, and multiplexing tasks. Its ability to handle multiple signals makes it ideal for complex digital systems such as computers, communication equipment, and industrial control systems. The 3-state outputs also make it suitable for bus-oriented systems where multiple devices need to share a common data line.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LS258AN is no exception. This device meets stringent industry standards for performance and reliability. It is designed to withstand the rigors of commercial and industrial environments, ensuring a long operational life and stable performance throughout its lifespan.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources. Detailed datasheets, application notes, and design guides are available to assist in the integration and use of the SN74LS258AN in various applications. Additionally, TI's customer support and online community forums are valuable resources for troubleshooting and learning from the experiences of others in the industry.

You May Also Be Interested in

Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Level One
Need more? Email Us
STMicroelectronics
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess