EN
  • EN
  • DE

DDC1128ZKLT

Part No DDC1128ZKLT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 20BIT SIG-DELTA 192NFBGA / 20 Bit Analog to Digital Converter 128 Input 1 Sigma-Delta 192-NFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 20
Sampling Rate (Per Second) 6.25k
Number of Inputs 128
Input Type Single Ended
Data Interface SPI
Configuration DSI-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Package / Case 192-LFBGA
Supplier Device Package 192-NFBGA (9x9)
Mounting SMD (SMT)
Base Product Number DDC1128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-43721-6,-296-43721-1-ND,296-43721-2,DDC1128ZKLT-ND,296-43721-1
Standard Package 250
Win Source Part Number 995068-DDC1128ZKLT
Ultra Librarian 3D Model Ultra Librarian DDC1128ZKLT CAD Model

Description

The DDC1128ZKLT is a high-quality, precision analog-to-digital converter (ADC) from Texas Instruments, designed to provide exceptional performance in demanding applications. This integrated circuit is specifically engineered for direct data acquisition from sensor arrays, making it an ideal choice for medical imaging, scientific instrumentation, and industrial process control.

Key Features

  • 128-Channel Input: The device features a massive 128-channel input, allowing for simultaneous data acquisition from multiple sensors. This is particularly beneficial for applications requiring extensive sensor networks, such as large-scale imaging systems.
  • 24-Bit Resolution: With a 24-bit resolution, the DDC1128ZKLT ensures high-precision measurements, capturing the finest details from the input signal. This high resolution translates to greater accuracy and sensitivity in the data conversion process.
  • Low Noise Performance: The ADC is designed with low noise performance in mind, minimizing the interference and ensuring the integrity of the signal conversion. This is crucial for applications where signal quality is paramount.
  • Integrated PGA: An integrated programmable gain amplifier (PGA) allows for signal conditioning before conversion, providing flexibility and enhanced performance for various input ranges.
  • Flexible Power Supply: The device operates on a wide power supply range, accommodating different system requirements and simplifying power management in complex designs.

Applications

The DDC1128ZKLT is versatile and can be used in a variety of applications:

  • Medical Imaging Systems
  • Scientific Research Instruments
  • Industrial Process Control Systems
  • Multi-Channel Data Acquisition Systems

Technical Specifications

Parameter Value
Number of Channels 128
Resolution 24-Bit
Supply Voltage 2.7V to 5.25V
Package 80-BGA MICROSTAR JUNIOR

Overall, the DDC1128ZKLT from Texas Instruments is a robust and reliable ADC solution that offers both precision and versatility for a wide range of high-performance data acquisition needs.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $858.0000 $858.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess