Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Magnitude Comparator
Number of Bits 8
Output Active Low
Output Function A=B, A>B
Supply Voltage - Operating 4.85 V to 5.25 V
Current - Output High, Low 400μA, 24mA
Max Propagation Delay @ V, Max CL 30ns @ 5V, 45pF
Temperature Range - Operating 0°C to 70°C
Mounting Surface Mount
Win Source Part Number 042769-SN74LS684N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS684N CAD Model

Description

The SN74LS684N is a high-performance integrated circuit (IC) manufactured by Texas Instruments, a global leader in semiconductor technology.

  • Type: 8-bit magnitude comparator
  • Switching Speed: 27 ns (typical)
  • Operating Voltage Range: 4.75V to 5.25V
  • Technology: Low-power Schottky
  • Design: Fully buffered
  • Package: 20-pin plastic dip package
  • Operating Temperature Range: -0°C to 70°C

You May Also Be Interested in

Hitachi, Ltd
Dual Comparator
Lowest to $0.3764
ECAD model for HA17903FPJ
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP
Lowest to $1.9859
ECAD model for SN74HC688N
Texas Instruments
IC COMPARATOR MAGNITUDE 4B 16DIP
Lowest to $1.6546
ECAD model for SN74LS85N
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Lowest to $0.8411
ECAD model for SN74ALS521DWR
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO
Lowest to $0.9816
ECAD model for SN74F521NSR
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO
Lowest to $0.8864
ECAD model for SN74LS85NSR
Texas Instruments
IC COMPARATOR MAGNITUDE 20SO
Lowest to $11.8222
ECAD model for SN74LS684N
NEC
Need more? Email Us
ECAD model for MC-10166
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO
Lowest to $1.4550
ECAD model for SN74ALS520N

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8222 $59.1110
11+ $9.7003 $106.7033
16+ $9.3971 $150.3536
22+ $9.0940 $200.0680
29+ $8.7909 $254.9361
39+ $7.8815 $307.3785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,997 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention