Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors - PC Card Sockets
Mfr TE Connectivity AMP Connectors
Package Tape & Reel (TR)
Product Status Obsolete
Card Type Secure Digital - SD
Number of Positions 11 (9 + 2)
Connector Type Connector and Ejector
Insertion, Removal Method Push In, Push Out
Mounting Type Surface Mount, Right Angle
Features Board Guide, Switch
Height Above Board 0.104" (2.65mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number 2057184
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 1,800
Win Source Part Number 1013297-2057184-4
Ultra Librarian 3D Model Ultra Librarian 2057184-4 CAD Model

Description

The 1013297-2057184-4 is a memory connector designed for use with PC card sockets.

  • Positions: 11 (9 + 2)
  • Features: board guide and switch
  • Type: connector and ejector
  • Contact Finish: gold
  • Contact Finish Thickness: 10.0µin (0.25µm)
  • Package: tape and reel (TR)
  • Standard Package: 1,800
  • For Use With: Secure Digital - SD card
  • Insertion and Removal Method: push in, push out
  • Mounting Type: surface mount
  • Mounting Angle: right angle
  • ECCN: EAR99
  • Status: obsolete
  • Popularity: low
  • MSL: 1 (Unlimited)
  • REACH Status: vendor undefined

You May Also Be Interested in

ALPS Electric
Conn SD Card F 13 POS Solder RA SMD Reel
Lowest to $0.7321
ECAD model for SCDABA0500
Amphenol
CONN PCMCIA CARD PUSH-PUSH / 68 Position Card Connector PCMCIA - CardBus, Type I, II, III Surface Mount, Right Angle Gold
Need more? Email Us
ECAD model for 71299-020CALF
Molex, LLC
LATCH CONN ASSY FOR MINI PCI
Lowest to $0.4788
ECAD model for 480994000
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD / 144 Position SODIMM SDRAM Socket Surface Mount, Right Angle
Need more? Email Us
ECAD model for 390113-1
Molex, LLC
Conn Micro SD Card HDR 8 POS 1.09mm Solder RA SMD microSD Card 0.5A/Contact T/R
Need more? Email Us
ECAD model for 105162-0101
Amphenol
CONN SKT RDIMM 240POS SMD / 240 Position RDIMM DDR3 SDRAM Socket Surface Mount
Need more? Email Us
ECAD model for 10079248-11227LF
Amphenol
CONN SKT RDIMM 240POS PCB / 240 Position RDIMM DDR3 SDRAM Socket Through Hole
Need more? Email Us
ECAD model for 10081530-12227LF
ALPS Electric
Conn MicroSD Card/SIM HDR 16 POS 1.1mm Solder RA SMD T/R
Need more? Email Us
ECAD model for SCHG1B0100
TE Connectivity
LATCH 52POS MINI PCI / Connector Latch For PCI Express Mini Card
Need more? Email Us
ECAD model for 1717832-2

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.4612 $69.4612
3+ $56.9934 $170.9802
4+ $55.2134 $220.8536
5+ $53.4322 $267.1610
7+ $51.6508 $361.5556
9+ $46.3083 $416.7747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 104 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention