EN
  • EN
  • DE

PCM5141PWR

Part No PCM5141PWR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16/24/32BIT SRL 28TSSOP / DAC 2-CH Segment 32-bit 28-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DirectPath
Packaging Reel package
Type DAC, Audio
Resolution (Bits) 16 b, 24 b, 32 b
Sampling Rate 384k
Data Interface PCM
Voltage Supply Source Analog and Digital
Operating Supply Voltage 1.65 V ~ 3.46 V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 791582-PCM5141PWR
Popularity Medium
Supply and Demand Status Balance
Family Name PCM5141
Introduction Date August 20, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PCM5141PWR CAD Model

Description

Product Overview: PCM5141PWR by Texas Instruments

The PCM5141PWR is a high-performance, monolithic PCM (Pulse Code Modulation) audio DAC (Digital-to-Analog Converter) from the renowned manufacturer Texas Instruments. This advanced audio component is designed to deliver exceptional sound quality and audio fidelity for a wide range of consumer electronics applications such as digital audio players, AV receivers, and professional audio systems.

At the heart of the PCM5141PWR lies its sophisticated 2VRMS DirectPath™, 32-bit, 384kHz stereo DAC which ensures that audio data is converted to analog signals with high precision and minimal distortion. The device features a high signal-to-noise ratio (SNR) and dynamic range, thereby providing crisp, clear, and noise-free audio output that can satisfy even the most demanding audiophiles and professionals.

One of the key advantages of the PCM5141PWR is its flexible audio serial interface that supports I2S, Left Justified, Right Justified, DSP, and TDM formats. This versatility allows for easy integration with a variety of digital audio sources and processors, making it an ideal choice for designers looking to create systems with superior audio performance.

Additionally, the PCM5141PWR is equipped with advanced integrated features such as a programmable DSP core, allowing for custom audio processing and enhancements. This feature enables manufacturers to differentiate their products by implementing proprietary audio algorithms and tuning the audio output to their specific requirements.

The device also includes a built-in PLL (Phase-Locked Loop) that is capable of synchronizing with an external clock source, thus ensuring accurate timing and reduced jitter in the audio signal. This leads to a more stable and high-quality audio playback experience.

For ease of use, the PCM5141PWR comes in a TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, which not only makes it easy to handle during the manufacturing process but also aids in thermal management. Its compact size and power efficiency make it suitable for space-constrained applications where performance cannot be compromised.

In summary, the PCM5141PWR by Texas Instruments is a state-of-the-art audio DAC that offers premium audio quality, extensive functionality, and ease of integration, making it a top choice for developers and manufacturers seeking to elevate the audio experience in their products.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8966 $55.2762
16+ $6.4793 $103.6688
24+ $6.2768 $150.6432
33+ $6.0743 $200.4519
43+ $5.8718 $252.4874
57+ $5.2644 $300.0708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,895 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess