EN
  • EN
  • DE

ICL7116CPL+

Part No ICL7116CPL+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 3.5 DIGIT W/LCD 40-DIP / 1-Channel Single ADC Dual Slope 3 1/2Digit LCD 40-Pin PDIP W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Display Driver
Resolution (Bits) 3.5 Digit
Voltage Supply Source Single Supply
Operating Supply Voltage 9V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 776319-ICL7116CPL+
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7116
Introduction Date January 01, 1985
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ICL7116CPL+ CAD Model

Description

The ICL7116CPL+ is a high-performance, low-power, 3½ digit A/D converter from Maxim Integrated that is designed to provide precise digital data representation of analog signals. This integrated circuit is particularly suitable for applications that require accurate measurement and display of numerical data, such as digital multimeters, temperature measurement devices, and other instrumentation tools.

Key Features

  • High Integration: The ICL7116CPL+ integrates a seven segment decoder, display drivers, a reference, and a clock all into one chip, simplifying design and reducing board space requirements.
  • True Differential Inputs: It features true differential inputs and reference, which are critical for noise rejection and accurate measurements.
  • Auto-Zero: The auto-zero feature ensures that the zero reading is maintained, eliminating the need for external zero adjustments.
  • Low Power Consumption: Designed for battery-powered applications, the ICL7116CPL+ consumes very low power, which extends the life of portable devices.
  • Built-in Display Hold: This function allows the user to freeze the display reading, which is useful for capturing transient events.

Technical Specifications

  • Resolution: 3½ digits with a maximum reading of 1999.
  • Input Voltage Range: Typically 0V to 2V for full-scale reading, with the ability to measure both positive and negative voltages.
  • Package: The ICL7116CPL+ is available in a 40-pin PDIP package, suitable for through-hole mounting.

Applications

The ICL7116CPL+ is ideal for a wide range of applications that require precise and reliable digital representation of analog values. Its robust feature set makes it an excellent choice for:

  • Digital multimeters and voltmeters
  • Portable instrumentation
  • Process control systems
  • Data acquisition systems
  • Battery-operated equipment

Overall, the ICL7116CPL+ from Maxim Integrated is a versatile and reliable choice for designers who need a high-quality A/D converter for their precision measurement applications.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7316 $61.8528
19+ $6.3444 $120.5436
29+ $6.1458 $178.2282
39+ $5.9483 $231.9837
51+ $5.7496 $293.2296
68+ $5.1548 $350.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess