EN
  • EN
  • DE

TDA8754HL/27/C1,55

Part No TDA8754HL/27/C1,55
Manufacturer NXP / Nexperia
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC TRPL 8BIT VIDEO ADC 144LQFP / 6-Channel Triple ADC Pipelined 270Msps 8-bit Parallel/Serial (I2C) 144-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Type ADC, Video
Resolution (Bits) 8 b
Sampling Rate 270M
Data Interface Serial
Voltage Supply Source Analog and Digital
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -10°C ~ 70°C
Mounting SMD
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 796605-TDA8754HL/27/C1,55
Popularity Medium
Supply and Demand Status Balance
Family Name TDA8754
Introduction Date October 01, 1998
ECCN 3A991.c.1
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8754HL/27/C1,55 CAD Model

Description

The TDA8754HL/27/C1,55 is a high-performance, triple 8-bit analog-to-digital converter (ADC) designed and manufactured by NXP Semiconductors. This advanced component is specifically engineered to cater to the demanding requirements of high-resolution video and graphics applications. Utilizing cutting-edge technology, the TDA8754HL/27/C1,55 ensures exceptional quality and reliability for professional and consumer markets alike.

Key Features

  • High-Speed Performance: The device boasts a conversion rate that is suitable for high-resolution video, providing smooth and clear images without lag or distortion.
  • Triple ADC: It contains three independent ADC channels, making it an ideal solution for processing RGB or other triple-component signals.
  • 8-Bit Resolution: Each ADC channel offers an 8-bit resolution, delivering precise digital representation of the input analog signals.
  • Integrated Clamp and Auto-Black Level Function: These features ensure consistent and accurate color representation by adjusting the black level of the video signal automatically.
  • Low Power Consumption: Designed for efficiency, the TDA8754HL/27/C1,55 maintains low power consumption, which is crucial for minimizing heat generation in high-performance systems.

Applications

The TDA8754HL/27/C1,55 is versatile and can be utilized in a variety of applications, including:

  • High-resolution video processing equipment
  • Professional video editing and broadcasting systems
  • Advanced graphics cards and displays
  • Medical imaging devices
  • Industrial imaging and inspection systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the TDA8754HL/27/C1,55 is no exception. The product is manufactured under stringent quality control measures, ensuring high reliability and performance consistency across various operating conditions.

Environmental Compliance

The TDA8754HL/27/C1,55 is designed with environmental responsibility in mind. It complies with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment, making it a more environmentally friendly choice for electronic manufacturers and consumers who are conscious of their ecological impact.

You May Also Be Interested in

NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess