EN
  • EN
  • DE

ICL7106CM44Z

Part No ICL7106CM44Z
Manufacturer Intersil
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 3.5 DIGIT LCD/LED 44-MQFP / 1-Channel Single ADC Dual Slope 3sps 3 1/2Digit LCD 44-Pin MQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intersil
Packaging Tray
Type Display Driver
Resolution (Bits) 3.5 Digit
Voltage Supply Source Single Supply
Operating Supply Voltage 5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 44-QFP
Manufacturer Package 44-MQFP (10x10)
Win Source Part Number 776316-ICL7106CM44Z
Popularity Medium
Supply and Demand Status Balance
Quantity per package 96
Family Name ICL7106
Introduction Date January 18, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ICL7106CM44Z CAD Model

Description

The Intersil ICL7106CM44Z is a high-performance, low-power 3 1/2 digit A/D converter. Designed to directly drive a liquid crystal display (LCD), it integrates all active devices, making it ideal for portable instrumentation and digital panel meter applications. The device is known for its accuracy, stability, and ease of use, providing a reliable solution for converting analog signals into digital readings.

Applications:

  • Digital Panel Meters (DPMs): Used in DPMs for displaying voltage, current, or resistance measurements.
  • Portable Instruments: Implemented in multimeters, thermometers, and other handheld instruments where low power consumption and direct LCD drive are essential.
  • Scales and Weighing Systems: Integrated into digital scales and weighing systems for accurate weight measurements.
  • Process Control: Employed in process control systems to monitor and display analog sensor data.

Features:

  • Direct LCD Drive: Capable of directly driving a 3 1/2 digit LCD, eliminating the need for external display drivers.
  • High Accuracy: Offers high accuracy with low drift, ensuring reliable and stable measurements.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • On-Chip Clock: Includes an on-chip clock oscillator, reducing external component requirements.
  • Zero Drift Operation: Employs auto-zero circuitry to minimize zero drift errors.
  • Single Chip Solution: Integrates all active components required for A/D conversion in a single chip.

Benefits:

  • Simplified System Design: Direct LCD drive and on-chip clock simplify the design process and reduce component count.
  • Improved Accuracy: High accuracy and low drift provide reliable and precise measurements.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Cost-Effective Solution: Single-chip integration reduces overall system cost.
  • Reduced Size and Weight: Compact design allows for smaller and lighter portable instruments.

Additional Details:

The ICL7106CM44Z operates with a typical supply voltage of ±5V and features a differential input for enhanced noise immunity. The integration of all active components simplifies board layout and reduces external component count, leading to lower system cost and improved reliability. The auto-zero phase eliminates offset errors, ensuring accurate readings over temperature and time. It's commonly packaged in a 40-pin PDIP. Key specifications include an input bias current of typically 1pA, and a conversion rate dependent on the external oscillator components selected. Designed for ease of use, the ICL7106CM44Z is a popular choice for applications requiring a simple, accurate, and power-efficient A/D conversion solution.

You May Also Be Interested in

Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess